EN
  • EN
  • DE

EFM8BB31F16I-B-4QFN24

Part No EFM8BB31F16I-B-4QFN24
Manufacturer Silicon Labs
Catalog Embedded - Microcontrollers
Description MCU 8-bit 8051 CISC 16KB Flash 3.3V Automotive 24-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Digital IO 20
Number of Segments 0
RAM Size 2.3 kB
RoHS Compliant
Schedule B 8542310000
Win Source Part Number 1056952-EFM8BB31F16I-B-4QFN24
Categories Embedded - Microcontrollers
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EFM8BB31F16I-B-4QFN24 CAD Model

Description

Overview

The EFM8BB31F16I-B-4QFN24 is an 8-bit microcontroller from Silicon Labs, belonging to the Busy Bee family. This microcontroller is designed for a wide range of embedded applications requiring a balance of performance, low power consumption, and a small footprint. It features a 16KB Flash memory, 2KB RAM, and various peripherals.

Applications

  • Motor control
  • IoT (Internet of Things) devices
  • Consumer electronics
  • Industrial control systems
  • Home automation
  • Lighting control

Features

  • Core: 8051
  • CPU Speed: Up to 25 MHz
  • Flash Memory: 16 KB
  • RAM: 2 KB
  • Package: 4x4 QFN24
  • Operating Voltage: 2.2V to 3.6V
  • Peripherals: ADC, DAC, UART, SPI, I2C, Timers
  • Low Power Consumption: Designed for energy-efficient operation

Benefits

  • High Performance: The 25 MHz CPU provides sufficient processing power for many embedded applications.
  • Low Power: Enables energy-efficient designs for battery-powered devices.
  • Small Size: The QFN24 package minimizes board space requirements.
  • Flexible Peripherals: The integrated peripherals simplify system design and reduce the need for external components.
  • Easy Development: Supported by Silicon Labs' Simplicity Studio IDE, providing a comprehensive development environment.

Additional Details

The EFM8BB31F16I-B-4QFN24 is a versatile microcontroller suitable for a broad range of applications. It provides a good balance of processing power, memory, and peripherals in a compact package. Consult the Silicon Labs datasheet for detailed specifications, including power consumption characteristics, pinout diagrams, and peripheral configuration options. The Simplicity Studio IDE offers extensive debugging and programming tools. The 'B' in the part number likely denotes a specific revision or feature set.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess