EN
  • EN
  • DE

EFM32LG280F128G-E-QFP10

Part No EFM32LG280F128G-E-QFP10
Manufacturer Silicon Labs
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822368-EFM32LG280F128G-E-QFP10
Ultra Librarian 3D Model Ultra Librarian EFM32LG280F128G-E-QFP10 CAD Model

Description

The EFM32LG280F128G-E-QFP100 is a high-performance, energy-friendly 32-bit microcontroller from Silicon Labs. It belongs to the EFM32 Leopard Gecko family, known for its ultra-low power consumption and rich feature set. This microcontroller is designed for applications where energy efficiency and processing power are crucial.

Applications

  • IoT (Internet of Things) devices: Ideal for battery-powered sensors, actuators, and other connected devices.
  • Smart metering: Used in energy meters for accurate measurement and low power operation.
  • Home automation: Controlling lighting, thermostats, and other smart home appliances.
  • Wearable electronics: Powering smartwatches, fitness trackers, and other wearable devices.
  • Industrial control: Implementing control algorithms in industrial automation systems.

Features

  • ARM Cortex-M3 Core: Provides a powerful and efficient processing platform.
  • 128KB Flash Memory: Stores program code and data.
  • 16KB RAM: Provides working memory for the microcontroller.
  • Ultra-Low Power Consumption: Minimizes energy usage for extended battery life.
  • Extensive Peripheral Set: Includes UART, SPI, I2C, ADC, DAC, and timers.
  • QFP100 Package: A 100-pin Quad Flat Package for surface mount assembly.

Benefits

  • Energy Efficiency: Extends battery life in portable devices.
  • High Performance: Enables complex algorithms and real-time processing.
  • Flexibility: Supports a wide range of applications with its extensive peripheral set.
  • Ease of Development: Supported by Silicon Labs' Simplicity Studio development environment.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Robust Design: Ensures reliable operation in harsh environments.

Additional Details

The EFM32LG280F128G-E-QFP100 microcontroller operates at a frequency of up to 32 MHz. It features a low-energy sensor interface (LESENSE) that allows it to interface with sensors while minimizing power consumption. The integrated ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter) enable the microcontroller to interface with analog signals. The QFP100 package provides a convenient and reliable surface mount option. Silicon Labs provides comprehensive documentation, software libraries, and development tools to support designers in creating applications with the EFM32LG280F128G-E-QFP100.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.2203 $88.4406
4+ $36.2832 $145.1328
5+ $35.1490 $175.7450
7+ $34.0159 $238.1113
9+ $32.8817 $295.9353
12+ $29.4802 $353.7624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess