EN
  • EN
  • DE

ACC-ANTWHP3120-AH

Part No ACC-ANTWHP3120-AH
Manufacturer Silicon Labs
Catalog RF Evaluation and Development Kits, Boards
Description MOD Z-WAVE PCB WHIP ANT 3120C-E / Z-Wave? ZM3120C-EW (ANZ/HK, Brazil) Transceiver, Z-Wave 919.82MHz, 921.42MHz Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Silicon Labs
Series Z-Wave®
Package Bulk
Product Status Obsolete
Type Transceiver, Z-Wave
Frequency 919.82MHz, 921.42MHz
For Use With/Related Products ZM3120C-EW (ANZ/HK, Brazil)
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8517.79.0000
Win Source Part Number 459016-ACC-ANTWHP3120-AH
Ultra Librarian 3D Model Ultra Librarian ACC-ANTWHP3120-AH CAD Model

Description

The 459016-ACC-ANTWHP3120-AH is a Z-Wave transceiver development board from Silicon Labs.

  • Designed for: ZM3120C-EW (ANZ/HK, Brazil) module
  • Frequencies: 919.82MHz and 921.42MHz
  • Packaging: Bulk
  • Includes: Board(s) for evaluation and development
  • Status: Obsolete

You May Also Be Interested in

MACOM Technology Solutions
CGHV35400F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
5.2-5.9GHZ, AMP W/ CMPA5259080S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007748-CT116
Need more? Email Us
MACOM Technology Solutions
CGH40025F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011117-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0201TR
Need more? Email Us
MACOM Technology Solutions
CMPA0560008S EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010145-TR050
Need more? Email Us
Pulse
EVAL BOARD W3320 W/ SMA FEMALE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess