EN
  • EN
  • DE

SY8009BABC

Part No SY8009BABC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350533-SY8009BABC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY8009BABC CAD Model

Description

The SY8009BABC is a highly efficient, synchronous step-down DC-DC converter from Silergy Corp. It is designed to provide a regulated output voltage from a higher input voltage, making it suitable for a wide range of portable and battery-powered applications where efficiency and space are paramount.

Applications:

  • Mobile Phones and Smartphones: Powering various internal circuits with a stable voltage supply.
  • Tablets and Portable Computers: Providing efficient voltage regulation for core components.
  • Wearable Devices: Efficient power management for smartwatches, fitness trackers, and other wearable electronics.
  • Power Banks: Delivering regulated voltage for charging portable devices.
  • Wireless Routers and Networking Equipment: Ensuring stable power supply for reliable network operation.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power dissipation.
  • Wide Input Voltage Range: Supports a broad range of input voltages for versatile application.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage to meet specific needs.
  • Integrated MOSFETs: Simplifies design and reduces the number of external components.
  • Over-Current Protection: Protects the device and the load from excessive current draw.
  • Short-Circuit Protection: Prevents damage caused by short-circuit conditions.
  • Thermal Shutdown: Shuts down the device to prevent overheating and damage.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, prolonging battery life in portable devices.
  • Simplified Design: Integrated features simplify the design process and reduce component count.
  • Compact Solution: Small package size allows for integration into space-constrained applications.
  • Reliable Operation: Robust protection features ensure stable and dependable performance.
  • Versatile Application: Wide input voltage range and adjustable output voltage provide flexibility in various applications.

Additional Details:

The SY8009BABC uses a current-mode control architecture for fast transient response and stable operation. It also includes a power-saving mode to improve efficiency under light load conditions. The device is typically available in a small, thermally enhanced package. Specific technical specifications include an input voltage range of typically 2.5V to 5.5V, an adjustable output voltage range typically from 0.6V to Vin, and a maximum output current capability typically up to 3A. Refer to the Silergy Corp. datasheet for detailed electrical characteristics, application circuit examples, and recommended PCB layout guidelines.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $25.5532
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2669 $50.7110
460+ $0.2190 $100.7400
710+ $0.2121 $150.5910
975+ $0.2053 $200.1675
1,265+ $0.1984 $250.9760
1,690+ $0.1779 $300.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,856 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess