EN
  • EN
  • DE

SY7201ADC

Part No SY7201ADC
Manufacturer Silergy Corp
Catalog PMIC - LED Drivers
Description Led Drvr Boost 1-CH Pwm 6-PIN TSOT-23 T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964737-SY7201ADC
Categories PMIC - LED Drivers
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY7201ADC CAD Model

Description

The SY7201ADC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed for a wide range of applications requiring efficient power conversion from a higher voltage to a lower voltage. The device integrates power MOSFETs, control circuitry, and protection features into a compact package, making it suitable for space-constrained applications.

Applications:

  • Point-of-Load (POL) regulators: Provides efficient power conversion at the point of load for various electronic devices.
  • Set-Top Boxes: Powers the various components inside set-top boxes efficiently.
  • LCD Monitors and TVs: Used in the power supply sections of LCD monitors and TVs.
  • Portable Devices: Powers core components in mobile devices like smartphones and tablets.
  • Networking Equipment: Provides power to routers, switches, and other networking devices.

Features:

  • High Efficiency: Synchronous rectification minimizes power losses, improving efficiency.
  • Wide Input Voltage Range: Supports a wide range of input voltages for versatile applications.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage to meet specific requirements.
  • Integrated Power MOSFETs: Reduces external component count and simplifies design.
  • Overcurrent Protection: Protects the device and the load from overcurrent conditions.

Benefits:

  • Improved Efficiency: High efficiency minimizes power losses, reducing heat generation and improving overall system performance.
  • Reduced Board Space: Integrated design reduces external component count, minimizing PCB area.
  • Simplified Design: Easy to use and integrate into a wide range of applications.
  • Enhanced Reliability: Robust design and protection features ensure reliable operation.
  • Flexibility: Adjustable output voltage allows for customization to meet specific requirements.

Technical Specifications:

  • Input Voltage Range: Consult datasheet for specific range.
  • Output Voltage: Adjustable, consult datasheet.
  • Output Current: Consult datasheet.
  • Switching Frequency: Consult datasheet.
  • Protection Features: Overcurrent Protection (OCP)
  • Package: Consult datasheet for specific package type.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,035 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess