EN
  • EN
  • DE

SLG8LP564V

Part No SLG8LP564V
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326072-SLG8LP564V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLG8LP564V CAD Model

Description

The SLG8LP564V is a configurable mixed-signal IC from Silego Technology (now Dialog Semiconductor, later acquired by Renesas), belonging to their GreenPAK family. These devices integrate multiple discrete components into a single configurable chip, providing a flexible and cost-effective solution for various applications.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and wearables for power management, sensor interfacing, and custom logic.
  • Internet of Things (IoT): Employed in smart sensors, actuators, and gateways for data acquisition, control, and communication.
  • Consumer Electronics: Found in remote controls, audio equipment, home appliances, and other consumer devices.
  • Industrial Automation: Used in industrial sensors, controllers, and communication interfaces for automation and control.
  • Medical Devices: Utilized in medical monitoring and diagnostic equipment.

Features:

  • Programmable Logic: Configurable logic blocks for implementing custom digital functions.
  • Mixed-Signal Integration: Integrates both analog and digital functions on a single chip.
  • Low Power Consumption: Designed for low-power applications, extending battery life.
  • Small Package: Compact package options for space-constrained applications.
  • Flexible I/O: Configurable I/O pins for interfacing with other components.
  • Integrated Analog Comparators: Analog comparators for voltage monitoring and threshold detection.
  • Integrated Digital Blocks: Counters, timers, and other digital building blocks.
  • Non-Volatile Memory (NVM): Stores configuration data for instant-on functionality.

Benefits:

  • Design Flexibility: Programmable logic allows custom functions and adaptation to changing requirements.
  • Reduced Component Count: Integration reduces the number of external components.
  • Lower Power: Extends battery life in portable devices.
  • Smaller Footprint: Enables use in space-constrained applications.
  • Faster Time-to-Market: Programmable nature allows for rapid prototyping and development.
  • Improved Performance: Integration and optimization can improve system performance.
  • Reduced BOM Costs: Integration reduces the overall Bill of Materials (BOM) cost.

Additional Details:

The SLG8LP564V typically operates on a low voltage supply (e.g., 1.8V to 5.5V). It is typically configured using Silego's GreenPAK Designer software via I2C or other serial communication. Check the datasheet for exact details on operating current, propagation delays, and NVM memory size.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess