The SVF10N65F is an N-channel MOSFET from Silan Semiconductor, designed for high-voltage, high-efficiency power switching applications. It utilizes advanced planar stripe and DMOS technology for a good balance between on-resistance, switching speed, and avalanche ruggedness. This MOSFET is suitable for a wide range of applications including power supplies and motor control.
Applications:
- Power Factor Correction (PFC) circuits
- Flyback converters in SMPS (Switched Mode Power Supplies)
- Forward converters
- PWM motor control
- Electronic ballasts for lighting applications
Features:
- High voltage capability (650V): Suitable for off-line operation.
- Low on-resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
- Fast switching speed: Reduces switching losses, enabling higher frequency operation.
- Low gate charge (Qg): Reduces drive power requirements, simplifying gate drive design.
- Avalanche ruggedness: Ensures robust performance under inductive load conditions.
- Isolated TO-220F package: Provides electrical isolation and simplifies heatsinking.
Benefits:
- Increased power efficiency: Reduced conduction and switching losses lead to improved overall efficiency.
- Enhanced system reliability: High avalanche ruggedness ensures stable operation under demanding conditions.
- Simplified design: Low gate charge eases gate drive circuit design.
- Improved thermal performance: The isolated TO-220F package allows for efficient heat dissipation.
- Cost-effective solution: Offers a good balance of performance and price.
The SVF10N65F features a drain-source voltage (VDS) of 650V and a continuous drain current (ID) of 10A. Its low gate threshold voltage (VGS(th)) ensures compatibility with various control circuits. The device is commonly packaged in an isolated TO-220F package for effective thermal management. This MOSFET is a strong choice for applications needing high voltage and efficient power switching.