The S-8521B50MC-AUJ-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage falls below a certain threshold. This ensures that connected devices operate only when the power supply is within acceptable limits, protecting them from damage and preventing erratic behavior.
Applications
- Microcontroller reset circuits: Provides a reset signal to microcontrollers during power-up or when the supply voltage drops, ensuring proper initialization and operation.
- Power supply monitoring: Monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage falls outside the specified range.
- Battery-powered devices: Prevents deep discharge of batteries by shutting down the device when the battery voltage is low.
- CPU and logic circuit protection: Protects sensitive CPU and logic circuits from damage caused by undervoltage conditions.
- Industrial control systems: Monitors voltage levels in industrial control systems and triggers safety mechanisms in case of voltage drops.
Features
- High-accuracy detection voltage: Offers precise voltage monitoring for reliable protection against undervoltage conditions.
- Low current consumption: Minimizes power consumption, making it suitable for battery-powered and energy-sensitive applications.
- Small package size: Allows for compact and space-saving designs.
- Hysteresis: Prevents oscillations at the detection threshold, ensuring a stable and reliable output signal.
- Open-drain output: Provides flexibility in interfacing with various circuits and microcontrollers.
Benefits
- Protects electronic components: Prevents damage to sensitive components due to undervoltage conditions.
- Ensures system stability: Guarantees stable and reliable operation of electronic systems by monitoring the supply voltage.
- Extends battery life: Prevents deep discharge of batteries, prolonging their lifespan.
- Simplifies circuit design: Reduces the complexity of voltage monitoring circuits.
- Improves system reliability: Enhances the overall reliability of electronic systems.
The S-8521B50MC-AUJ-T2 features a detection voltage of 5.0V. It comes in a small SOT-23 package and operates with very low current consumption. The open-drain output allows for easy connection to a microcontroller's reset pin or other logic circuits. The hysteresis feature ensures a clean and stable reset signal, even in noisy environments.