EN
  • EN
  • DE

S-8423LFS-T2

Part No S-8423LFS-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310542-S-8423LFS-T2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-8423LFS-T2 CAD Model

Description

The S-8423LFS-T2 is a voltage detector manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels and trigger a reset or fault signal when the voltage falls below a predetermined threshold. It's commonly used in a variety of electronic devices to ensure stable operation and protect against malfunctions caused by low voltage conditions.

Applications:

  • Microcontroller reset circuits: Ensures proper reset of microcontrollers during power-up and brown-out conditions.
  • Battery management systems: Monitors battery voltage and initiates a shutdown or warning when the battery is low.
  • Power supply monitoring: Detects voltage drops in power supplies and generates a fault signal.
  • Industrial control systems: Provides reliable voltage monitoring for critical equipment.
  • Consumer electronics: Used in devices such as smartphones, tablets, and wearables to prevent data loss or system crashes due to undervoltage.

Features:

  • High-precision voltage detection: Accurately monitors the input voltage.
  • Low current consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Small package size: Compact design for use in space-constrained environments.
  • Built-in hysteresis: Prevents oscillations and false triggering.
  • Wide operating voltage range: Compatible with a variety of power supply voltages.
  • Open-drain output: Offers flexibility in interfacing with other circuits.

Benefits:

  • Improved system reliability: Prevents system crashes and data corruption due to voltage drops.
  • Extended battery life: Low current consumption helps to prolong the operating time of battery-powered devices.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Enhanced system protection: Protects against damage from undervoltage conditions.
  • Cost-effective solution: Provides reliable voltage detection at a competitive price.

Additional Details:

The S-8423LFS-T2 operates by continuously monitoring the input voltage. When the voltage drops below the specified detection threshold, the open-drain output is activated, signaling a reset or fault condition. The built-in hysteresis helps to prevent the output from oscillating due to noise or minor voltage fluctuations. The low current consumption makes this device ideal for battery-powered applications where minimizing power drain is crucial. It's typically available in a small SOT package, making it easy to integrate into compact electronic designs. The operating temperature range is generally between -40°C and +85°C. The detection voltage threshold is customizable to meet the specific requirements of different applications.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess