EN
  • EN
  • DE

S-8423DFS-T2

Part No S-8423DFS-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310541-S-8423DFS-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8423DFS-T2 CAD Model

Description

The S-8423DFS-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor the supply voltage and generate a reset signal when the voltage drops below a specific threshold. It is commonly used in a wide range of electronic applications to ensure system stability and prevent malfunctions due to voltage fluctuations.

Applications:

  • Microcontroller reset circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions.
  • Battery-powered devices: Monitors battery voltage and initiates a shutdown or warning when the battery is low.
  • Power supply monitoring: Detects voltage drops in power supplies and triggers a fault signal.
  • Industrial control systems: Ensures proper operation of equipment by monitoring critical voltage levels.
  • Consumer electronics: Used in devices such as smartphones, tablets, and laptops to prevent data loss or system crashes due to undervoltage.

Features:

  • High-precision voltage detection: Accurately monitors the input voltage.
  • Low current consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Small package size: Compact design for use in space-constrained environments.
  • Built-in hysteresis: Prevents oscillations and false triggering.
  • Wide operating voltage range: Compatible with a variety of power supply voltages.
  • Open-drain output: Provides flexibility in interfacing with other circuits.

Benefits:

  • Improved system reliability: Prevents system crashes and data corruption due to voltage drops.
  • Extended battery life: Low current consumption helps to prolong the operating time of battery-powered devices.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Enhanced system protection: Protects against damage from undervoltage conditions.
  • Cost-effective solution: Provides reliable voltage detection at a competitive price.

Additional Details:

The S-8423DFS-T2 constantly monitors the input voltage. When the voltage drops below a preset threshold, the open-drain output is activated, indicating a reset or fault condition. The built-in hysteresis prevents unstable output behavior due to minor voltage fluctuations. The low current consumption of the device makes it ideal for battery-powered applications where minimizing power usage is essential. It's typically available in a small SOT package for easy integration into space-constrained designs. The operating temperature range typically spans from -40°C to +85°C. The specific detection voltage is configurable at the time of manufacture to suit different application needs.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.6537
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
AMCC
Lowest to $0.6537
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess