The S-8261ACJMD-G4J-S is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels with high accuracy and provide a reset signal when the voltage falls below a specified threshold. This IC is characterized by its ultra-low current consumption and compact package, making it suitable for a variety of battery-powered and space-constrained applications.
Applications
- Microcontroller Reset Circuits: Used to ensure proper microcontroller operation by providing a reset signal during voltage sags or power-up sequences.
- Battery Monitoring Systems: Implemented in battery-powered devices to monitor battery voltage and prevent deep discharge, extending battery life.
- Power Management Circuits: Integrated into power supplies and voltage regulators to provide undervoltage lockout (UVLO) protection.
- Portable Electronic Devices: Utilized in smartphones, tablets, and wearables to ensure stable operation and prevent data corruption.
- Industrial Control Systems: Employed in industrial equipment to monitor power supply voltage and trigger alarms or shutdown procedures in case of undervoltage conditions.
Features
- High-Precision Detection Voltage: Offers accurate voltage detection with minimal variation.
- Ultra-Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
- Small Package Size: Available in compact packages for space-constrained applications.
- Hysteresis: Incorporates hysteresis to prevent chattering during voltage fluctuations.
- Open-Drain Output: Provides a flexible output configuration that can be easily interfaced with microcontrollers and other logic circuits.
Benefits
- Improved System Reliability: Prevents system malfunction due to undervoltage conditions.
- Extended Battery Life: Reduces power consumption, allowing for longer operation of battery-powered devices.
- Simplified Circuit Design: Integrates all necessary components for voltage detection into a single IC.
- Enhanced System Protection: Protects sensitive components from damage due to voltage fluctuations.
- Reduced Board Space: Small package size allows for compact designs.
Additional Details
The S-8261ACJMD-G4J-S typically operates within a specified voltage range and temperature range. The specific detection voltage is factory-set and denoted by the part number suffix. The output is an open-drain configuration, requiring a pull-up resistor for proper operation. It is crucial to consult the datasheet for precise electrical characteristics, timing diagrams, and application guidelines.