EN
  • EN
  • DE

S-8261AAOMD-G20-T2

Part No S-8261AAOMD-G20-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187212-S-8261AAOMD-G20-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8261AAOMD-G20-T2 CAD Model

Description

The S-8261AAOMD-G20-T2 is a single-cell lithium-ion battery protection IC from SII Semiconductor Corporation. It provides essential protection for lithium-ion batteries, guarding against overcharge, overdischarge, and overcurrent conditions, ensuring reliable operation in portable devices. This IC monitors battery voltage and current, disconnecting the battery from charging or discharging circuits upon detecting a fault.

Applications:

  • Smartphones: Enhances battery safety, extending lifespan and preventing potential hazards.
  • Tablets: Prevents battery damage, ensuring reliable performance from overcharging or excessive discharging.
  • Portable Media Players: Shields the battery from harmful conditions, maintaining consistent performance.
  • Digital Cameras: Extends battery usability and prevents unexpected power disruptions by providing reliable protection.
  • Wireless Headphones: Offers performance monitoring, ensuring consistent power output and longevity.
  • Wearable Devices: Delivers robust battery protection in smartwatches, fitness trackers, and various wearables.

Features:

  • Overcharge Protection: Prevents charging beyond safe voltage limits, preventing battery damage.
  • Overdischarge Protection: Prevents discharging below safe voltage levels, protecting against cell damage.
  • Overcurrent Protection: Guards against excessive current draw, preventing overheating and damage.
  • Short-Circuit Protection: Immediately disables the battery upon detecting a short circuit, minimizing safety risks.
  • High-Precision Voltage Detection: Accurate voltage monitoring enables reliable protection.
  • Low Current Consumption: Minimizes power drain, maximizing battery life in portable applications.
  • Small Package Size: Allows integration into compact electronic designs.

Benefits:

  • Enhanced Battery Safety: Reduces fire and explosion risks by preventing battery damage.
  • Extended Battery Life: Protects against conditions that shorten battery lifespan.
  • Improved Device Reliability: Prevents battery-related failures, enhancing device reliability.
  • Reduced Component Count: Integrates multiple protection functions into a single IC.
  • Simplified Circuit Design: Eases integration into battery protection circuits.

Technical Specifications: The S-8261AAOMD-G20-T2 commonly features pre-set voltage thresholds for overcharge and overdischarge detection, along with an overcurrent detection threshold. It typically operates with a supply voltage ranging from 1.5V to 4.5V. The IC is designed for minimal current consumption, generally in the microampere range during standard operation, with even lower levels during standby. It’s usually available in a small package like SOT-23-6, and has a typical operating temperature range of -40°C to +85°C.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess