The S-8241ABSPN-KBSTFG is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. Designed to monitor voltage levels in electronic circuits, it provides a reset signal when the voltage drops below a specified threshold. The device is characterized by its ultra-low current consumption, high detection accuracy, and small package size, making it ideal for use in battery-powered devices and systems where space and power are limited.
Applications
- Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or voltage drops.
- Battery Management Systems: Monitors battery voltage to prevent over-discharge and extend battery life.
- Power Supply Monitoring: Detects voltage drops in power supplies to ensure stable and reliable operation.
- Portable Electronics: Used in smartphones, tablets, and other portable devices for voltage supervision.
- Industrial Control: Monitors voltage levels in industrial control systems to prevent equipment damage or malfunction.
Features
- High-Precision Voltage Detection: Accurately monitors voltage levels to ensure reliable performance.
- Ultra-Low Current Consumption: Minimizes power drain in battery-powered applications.
- Small Package Size: Enables compact designs and saves valuable board space.
- Built-in Hysteresis: Prevents oscillation and ensures stable operation.
- Open-Drain Output: Offers flexibility in interfacing with different logic levels.
Benefits
- Improved System Reliability: Protects against voltage fluctuations and ensures proper operation.
- Extended Battery Life: Low current consumption minimizes power drain, prolonging battery life.
- Reduced Board Space: Compact package allows for smaller and more efficient designs.
- Simplified Circuit Design: Integrated features reduce the need for external components.
- Enhanced System Stability: Hysteresis prevents false triggering and ensures stable reset signals.
Additional Details
The S-8241ABSPN-KBSTFG operates over a defined temperature range and has a specific voltage detection threshold designated by the KBSTFG code. It is typically available in a small surface-mount package for easy integration into modern electronic circuits. The open-drain output allows for versatile connection to various logic families. For precise specifications, including voltage detection thresholds, temperature coefficients, and other electrical characteristics, refer to the device's datasheet.