EN
  • EN
  • DE

S-8241ABOMC-GBO-T2

Part No S-8241ABOMC-GBO-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC LI-ION BATT PROTECT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 094293-S-8241ABOMC-GBO-T2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8241ABOMC-GBO-T2 CAD Model

Description

The S-8241ABOMC-GBO-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This component is designed to monitor voltage levels and provide a reset signal when the voltage falls below a certain threshold. Its key characteristics include high-precision detection, low current consumption, and a compact package size. These features make it suitable for various applications, particularly in battery-powered devices and systems requiring accurate voltage monitoring.

Applications

  • Microcontroller Reset Circuits: Ensures a reliable reset signal for microcontrollers during power-up or voltage drops.
  • Battery Voltage Monitoring: Monitors battery voltage to prevent over-discharge and extend battery life.
  • Power Management Systems: Provides voltage supervision in power management circuits to ensure stable operation.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices for voltage monitoring and reset functions.
  • Industrial Control Systems: Monitors voltage levels in industrial control systems to prevent equipment malfunctions.

Features

  • High-Precision Voltage Detection: Accurately monitors voltage levels to ensure reliable operation.
  • Ultra-Low Current Consumption: Minimizes power loss and extends battery life in portable devices.
  • Small Package Size: Allows for compact circuit designs in space-constrained applications.
  • Built-in Hysteresis: Prevents unwanted oscillations and ensures stable operation.
  • Open-Drain Output: Provides flexible interfacing options with various types of circuits.

Benefits

  • Improved System Reliability: Protects against voltage fluctuations and ensures proper system operation.
  • Extended Battery Life: Low current consumption minimizes power drain, extending battery life.
  • Reduced Board Space: Small package allows for compact designs, saving valuable board space.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying circuit design.
  • Enhanced System Stability: Hysteresis prevents unwanted reset signals, enhancing system stability.

Additional Details

The S-8241ABOMC-GBO-T2 is characterized by its operating temperature range and specific voltage detection threshold, denoted by the GBO code. It is available in a small surface-mount package for ease of assembly. The device's open-drain output allows for flexible connection to various logic levels. For precise specifications, including voltage detection thresholds and temperature coefficients, refer to the device's datasheet.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess