EN
  • EN
  • DE

S-8231AMFN-CAM-T2

Part No S-8231AMFN-CAM-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309918-S-8231AMFN-CAM-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8231AMFN-CAM-T2 CAD Model

Description

The S-8231AMFN-CAM-T2 is a high-precision voltage detector manufactured by SII Semiconductor Corporation. This integrated circuit is designed to monitor voltage levels in electronic devices and systems, providing a reliable and accurate means of protecting sensitive components from overvoltage or undervoltage conditions. It is particularly well-suited for battery-powered applications and power management systems requiring stringent voltage monitoring.

Applications

  • Battery monitoring systems in portable devices: Smartphones, tablets, and laptops.
  • Power management circuits in industrial equipment: Programmable logic controllers (PLCs) and motor drives.
  • Voltage detection in automotive electronics: Engine control units (ECUs) and body control modules (BCMs).
  • Overvoltage and undervoltage protection in power supplies: AC-DC adapters and DC-DC converters.
  • Microcontroller voltage monitoring: Ensuring stable operation of microcontrollers in embedded systems.

Features

  • High-precision voltage detection: Accurate monitoring of voltage levels with minimal error.
  • Low current consumption: Minimizes power drain in battery-powered applications, extending battery life.
  • Small package size: Allows for compact integration into densely populated circuit boards.
  • Wide operating voltage range: Suitable for use in a variety of voltage environments.
  • Built-in hysteresis: Prevents chattering or oscillations near the threshold voltage, improving stability.

Benefits

  • Protection against overvoltage and undervoltage: Prevents damage to sensitive electronic components.
  • Improved system reliability: Ensures stable and consistent operation of electronic devices.
  • Extended battery life: Minimizes power consumption in battery-powered applications.
  • Reduced component count: Integrates voltage detection functionality into a single chip.
  • Simplified circuit design: Streamlines the design process and reduces development time.

The S-8231AMFN-CAM-T2 operates over a specified voltage range. Its low current consumption makes it ideal for portable and battery-operated applications, where minimizing power drain is critical. The device's small package size further contributes to its suitability for compact electronic devices. The built-in hysteresis prevents unwanted switching behavior and ensures stable operation. The specific voltage detection threshold is factory-set and is denoted by 'CAM' in the part number.

The S-8231 series offers a range of voltage detection thresholds, each tailored to specific application requirements. Designers should carefully select the appropriate threshold for their application to ensure optimal performance and protection. The S-8231AMFN-CAM-T2 provides a reliable, efficient, and space-saving solution for voltage monitoring in a wide range of electronic devices.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess