The S-8211DAF-I6T1G is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage falls below a specified threshold. It is a crucial component in ensuring the stable operation of microcontrollers, microprocessors, and other sensitive electronic devices.
Applications
- Microcontroller Reset Circuits: Used to provide a reliable reset signal to microcontrollers during power-up or brown-out conditions.
- Power Supply Monitoring: Monitors the output voltage of power supplies to detect undervoltage conditions.
- Battery-Powered Devices: Ensures proper operation of battery-powered devices by detecting low battery voltage.
- System Voltage Monitoring: Monitors system voltages to prevent malfunctions caused by voltage fluctuations.
- Industrial Control Systems: Used in industrial control systems to monitor voltage levels and prevent equipment damage.
Features
- High-Precision Voltage Detection: Accurately detects voltage levels with minimal error.
- Low Current Consumption: Operates with low current consumption, extending battery life in portable devices.
- Small Package: Available in a small package, suitable for space-constrained applications.
- Wide Operating Voltage Range: Supports a wide range of operating voltages.
- Built-in Hysteresis: Includes built-in hysteresis to prevent oscillation near the threshold voltage.
Benefits
- Improved System Reliability: Ensures stable operation of electronic devices by providing a reliable reset signal.
- Protection Against Voltage Fluctuations: Prevents malfunctions caused by voltage fluctuations.
- Extended Battery Life: Low current consumption extends battery life in portable devices.
- Reduced Board Space: Small package reduces board space requirements.
- Simplified Circuit Design: Simplifies circuit design with integrated features such as hysteresis.
Additional Details
The S-8211 series offers various detection voltage options to suit different application requirements. The specific detection voltage for the S-8211DAF-I6T1G needs to be confirmed in the datasheet. The IC typically includes an output pin that goes low when the input voltage falls below the detection threshold. It is designed for applications where precise voltage monitoring and reset functionality are essential. Please refer to the manufacturer's datasheet for detailed specifications, including operating temperature range, pinout diagrams, and electrical characteristics.