EN
  • EN
  • DE

S-8211DAB-I6T1G

Part No S-8211DAB-I6T1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description BATTERY PROTECTION IC FOR 1-CELL PACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187090-S-8211DAB-I6T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-8211DAB-I6T1G CAD Model

Description

The S-8211DAB-I6T1G is a high-precision lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. It provides comprehensive protection features for single-cell lithium-ion battery packs, safeguarding against overcharge, overdischarge, and overcurrent conditions. This IC is commonly used in a wide range of portable electronic devices.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • Digital Cameras
  • Wearable Devices (Smartwatches, Fitness Trackers)

Features

  • Overcharge Detection: Monitors the battery voltage and disconnects the charging circuit when the voltage exceeds a preset limit.
  • Overdischarge Detection: Prevents the battery from being discharged below a safe voltage level, protecting it from irreversible damage.
  • Overcurrent Protection: Limits the discharge current to protect the battery and the load from excessive current draw.
  • Short-Circuit Protection: Rapidly shuts down the discharge path in the event of a short circuit, preventing catastrophic failure.
  • High-Accuracy Voltage Detection: Ensures accurate and reliable protection against overcharge and overdischarge conditions.
  • Low Current Consumption: Minimizes power drain on the battery, extending the operating time of the device.
  • Small Package: Available in a compact SOT-23-6 package, making it suitable for space-constrained applications.

Benefits

  • Improved Battery Safety: Protects lithium-ion batteries from damage caused by overcharge, overdischarge, and overcurrent conditions.
  • Extended Battery Lifespan: Prevents battery degradation due to improper charging and discharging.
  • Enhanced Device Reliability: Ensures stable and reliable operation of the device by protecting the battery.
  • Reduced Component Count: Integrates multiple protection functions into a single IC, simplifying circuit design.
  • Minimized Power Consumption: Low standby current extends battery life in portable devices.

Additional Details

The S-8211DAB-I6T1G features a built-in delay circuit to prevent false triggering of the protection functions due to transient voltage spikes. The overcharge, overdischarge, and overcurrent detection thresholds are factory-set to precise values, ensuring consistent and reliable performance. The IC typically operates with a supply voltage in the range of 1.5V to 5.5V. It is available in a small SOT-23-6 package. This IC is RoHS compliant.

You May Also Be Interested in

Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Lowest to $20.9001
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess