The S-8201AACBD-M5CTFZ is a Lithium-Ion Battery Protection IC manufactured by SII Semiconductor Corporation. It is designed to protect lithium-ion and lithium polymer batteries from overcharge, over-discharge, and overcurrent conditions. This IC is crucial for ensuring the safe and reliable operation of battery-powered devices.
Applications:
- Smartphone battery packs
- Tablet battery packs
- Power bank battery protection
- Wearable device battery management
- Portable media players
Features:
- Overcharge protection: Prevents damage to the battery from excessive charging voltage.
- Over-discharge protection: Prevents damage to the battery from excessive discharge.
- Overcurrent protection: Limits current flow during short circuits or excessive load conditions.
- High-accuracy voltage detection: Ensures precise monitoring of battery voltage.
- Low current consumption: Minimizes power drain from the battery protection circuit.
Benefits:
- Enhanced battery safety: Prevents battery damage and potential hazards.
- Extended battery life: Optimizes charging and discharging cycles for longer battery lifespan.
- Improved device reliability: Ensures stable and reliable operation of battery-powered devices.
- Reduced risk of fire or explosion: Protects against potentially dangerous battery conditions.
- Simplified circuit design: Integrates multiple protection functions into a single IC.
Additional Details:
The S-8201AACBD-M5CTFZ monitors voltage with high precision. It minimizes power consumption to maximize battery runtime. It has a built-in overcurrent detector for safety during short-circuit. It is RoHS compliant.
The IC's core purpose is to safeguard lithium-ion and lithium polymer batteries, which are prone to degradation or even hazardous conditions if not managed correctly. The overcharge, over-discharge, and overcurrent protection features work in tandem to maintain safe operating parameters. By preventing battery damage and ensuring a stable power supply, this protection IC is essential for enhancing the reliability and safety of any battery-powered electronic device. It is crucial for both maintaining the longevity of the battery itself and the safety of the device and user. Its integrated approach simplifies design and helps improve the overall system efficiency.