EN
  • EN
  • DE

S-80940ANMP-DD4-T2

Part No S-80940ANMP-DD4-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186976-S-80940ANMP-DD4-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80940ANMP-DD4-T2 CAD Model

Description

The S-80940ANMP-DD4-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor the supply voltage in electronic circuits and generate a reset signal when the voltage drops below a specific threshold. This functionality is crucial for preventing malfunctions, data corruption, and ensuring the proper operation of microcontrollers and other sensitive components.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal during power-up, power-down, or voltage drop conditions, ensuring proper initialization of the microcontroller.
  • Memory Protection: Protects data in memory devices by initiating a write-protect function when the voltage is unstable, preventing data corruption.
  • Battery-Powered Devices: Monitors battery voltage and triggers shutdown procedures to prevent deep discharge and extend battery life.
  • Power Management Systems: Supervises voltage levels in various power rails of electronic systems, generating alerts or shutdown signals in case of voltage irregularities.
  • Industrial Control Equipment: Provides reliable voltage monitoring for critical control circuits in industrial applications.

Features

  • Detection Voltage: 4.0V (typical)
  • High Accuracy Detection Voltage: Ensures accurate and reliable voltage monitoring.
  • Low Current Consumption: Minimizes the impact on the overall power budget of the system, making it suitable for battery-powered devices.
  • Small Package: SOT-23-3 package allows for compact and space-saving circuit designs.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, making it suitable for various environments.
  • Built-in Hysteresis: Prevents output chattering or oscillations around the threshold voltage, ensuring stable operation.
  • N-channel Open Drain Output: Provides flexible interfacing options with various logic levels.

Benefits

  • Enhanced System Reliability: Prevents system malfunctions and ensures stable operation even under voltage fluctuations or drops.
  • Data Integrity: Protects data in memory devices from corruption due to unstable voltage conditions.
  • Extended Battery Life: Optimizes power consumption in battery-powered devices by initiating appropriate shutdown procedures.
  • Simplified Circuit Design: Integrates voltage monitoring functionality into a single chip, simplifying the overall circuit design.
  • Reduced System Cost: Eliminates the need for discrete voltage monitoring components, reducing the overall system cost.

Additional Details

The S-80940ANMP-DD4-T2 features an N-channel open-drain output, requiring an external pull-up resistor for proper operation. The built-in hysteresis ensures stable output behavior and prevents rapid toggling when the input voltage is near the threshold. The SOT-23-3 package allows for space-saving designs. Its low current consumption contributes to efficient operation in energy-sensitive applications. This voltage detector IC provides a dependable solution for safeguarding electronic systems from voltage irregularities and ensuring reliable performance.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5165 $60.6600
95+ $1.2439 $118.1705
145+ $1.2058 $174.8410
200+ $1.1666 $233.3200
260+ $1.1273 $293.0980
345+ $1.0106 $348.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,330 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess