EN
  • EN
  • DE

S-80855ANNP

Part No S-80855ANNP
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186890-S-80855ANNP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80855ANNP CAD Model

Description

The S-80855ANNP is a voltage detector IC produced by SII Semiconductor Corporation. This device is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a specific threshold. It is commonly used in a wide array of applications where reliable voltage monitoring is crucial for preventing system failures or data corruption.

Applications

  • Microcontroller reset circuits: Provides a reliable reset signal to microcontrollers during power-up or voltage dips.
  • Power supply monitoring: Monitors the output voltage of power supplies and triggers a reset or shutdown if the voltage is out of range.
  • Battery-powered devices: Protects batteries from deep discharge by shutting down the device when the battery voltage is low.
  • Memory protection: Prevents data corruption in memory devices by triggering a reset during voltage fluctuations.
  • Industrial control systems: Provides voltage monitoring for critical components in industrial control systems.

Features

  • High-precision detection voltage: Accurate voltage detection with a typical threshold of 5.5V.
  • Low current consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small package: Available in compact packages (e.g., SOT-23-3), saving board space.
  • Hysteresis: Prevents oscillations around the threshold voltage, ensuring stable operation.
  • Open drain output: Flexible output configuration for interfacing with various logic circuits.

Benefits

  • Increased system reliability: Prevents system malfunctions caused by undervoltage conditions.
  • Extended battery life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified circuit design: Small package and integrated features simplify board layout and reduce component count.
  • Data protection: Prevents data corruption by initiating a reset during voltage dips.
  • Stable performance: Hysteresis ensures stable operation even with noisy power supplies.

The S-80855ANNP typically operates over a temperature range of -40°C to +85°C. It is a cost-effective solution for voltage monitoring, and the small package size makes it ideal for space-constrained applications. By ensuring a stable voltage supply to critical components, the S-80855ANNP helps improve system reliability and prevent costly failures. The open drain output allows for easy integration with various digital systems and control circuits.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.7015
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess