EN
  • EN
  • DE

S-80777SN-J8-T1

Part No S-80777SN-J8-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308427-S-80777SN-J8-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80777SN-J8-T1 CAD Model

Description

The S-80777SN-J8-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor the input voltage and generate a reset signal when the voltage drops below a certain threshold. It is widely used in various electronic devices to protect them from malfunctions caused by voltage drops.

Applications

  • Microcontroller Systems: Provides a reset signal to microcontrollers when the power supply voltage drops below the minimum operating voltage.
  • CPU and Logic Circuits: Prevents erratic behavior and data corruption by resetting the system during undervoltage conditions.
  • Memory Protection: Safeguards memory contents by initiating a safe shutdown during power failures.
  • Battery-Powered Devices: Monitors battery voltage and shuts down the device before deep discharge occurs, prolonging battery life.
  • Power Supply Monitoring: Supervises the output voltage of power supplies and provides a fault signal if it falls outside the specified range.

Features

  • High-Precision Voltage Detection: Accurately monitors the input voltage with minimal error.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Compact SOT-23 package for easy integration into space-constrained designs.
  • Built-in Hysteresis: Prevents output oscillation due to noise or minor voltage fluctuations.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, ensuring stable performance in various environments.

Benefits

  • Prevents System Malfunctions: Protects electronic devices from damage and data corruption caused by voltage drops.
  • Ensures Stable Operation: Provides a reliable reset signal to maintain consistent system behavior.
  • Extends Battery Life: Low power consumption helps to prolong the operating time of battery-powered devices.
  • Simplifies Circuit Design: Integrated features reduce the need for external components, simplifying circuit design.
  • Improves System Reliability: Robust design and accurate voltage detection contribute to overall system reliability.

Technical Details

The S-80777SN-J8-T1 has a defined detection voltage and hysteresis voltage, ensuring precise and stable operation. It comes in a compact SOT-23 package for easy surface mounting. Its low supply current makes it ideal for applications where power conservation is crucial. This voltage detector is designed to operate within a wide temperature range, providing reliable performance in diverse environmental conditions. The output is typically an open-drain type, requiring an external pull-up resistor. For detailed specifications, refer to the official datasheet from SII Semiconductor Corporation, which includes information on detection voltage accuracy, supply current, and operating temperature ranges.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Panjit
Lowest to $6.9300

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess