EN
  • EN
  • DE

MHQ0603W3N0BT000

Part No MHQ0603W3N0BT000
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958146-MHQ0603W3N0BT000
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHQ0603W3N0BT000 CAD Model

Description

The MHQ0603W3N0BT000 is a multilayer ceramic inductor produced by TDK Corporation. This component is engineered for high-frequency applications, offering a blend of compact size and reliable performance, making it suitable for densely populated circuit boards. This inductor has a 0603 case size, making it ideal for space-constrained applications.

Applications

  • Mobile communication equipment (smartphones, tablets)
  • Wireless communication modules (Bluetooth, Wi-Fi)
  • RF filters
  • Matching networks
  • High-frequency circuits

Features

  • Compact 0603 case size (0.6 x 0.3 x 0.3 mm)
  • Multilayer ceramic construction
  • High Q factor
  • Excellent self-resonant frequency
  • Tight tolerance
  • RoHS compliant

Benefits

  • Miniaturization: The small footprint enables high-density circuit designs.
  • High Performance: The high Q value minimizes energy losses in high-frequency applications.
  • Reliability: The ceramic build assures stability and dependability over a broad temperature spectrum.
  • Design Flexibility: Fine tolerance empowers precise circuit configuration and tuning.
  • Environmental Compliance: RoHS adherence warrants observance of environmental protocols.

Technical Specifications

  • Inductance: 3.0 nH
  • Tolerance: ±0.1 nH
  • Self-Resonant Frequency: Typically > 5 GHz
  • Q Factor: High, dependent on frequency
  • Operating Temperature Range: -55°C to +125°C
  • DC Resistance (DCR): Low, typically < 0.1 Ohm
  • Rated Current: Dependent on application and temperature

The MHQ0603W3N0BT000 from TDK Corporation is a versatile and dependable inductor designed for a plethora of high-frequency applications. Its small form, high-caliber performance, and solid dependability earmark it as a fitting choice for exacting circuit designs.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess