EN
  • EN
  • DE

S-80142CNMA-JK3T1S

Part No S-80142CNMA-JK3T1S
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186609-S-80142CNMA-JK3T1S
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-80142CNMA-JK3T1S CAD Model

Description

The S-80142CNMA-JK3T1S is a voltage detector IC from SII Semiconductor Corporation. These devices are designed to monitor voltage levels in electronic circuits and provide a reset signal to microcontrollers or other devices when the voltage falls below a predetermined threshold. This functionality is critical for preventing erratic behavior and data corruption in embedded systems.

Applications

  • Microcontroller-Based Systems: Acts as a reset controller for microcontrollers, ensuring a clean startup and preventing brownout issues.
  • Battery Management Systems: Monitors battery voltage to prevent over-discharge and extend battery life.
  • Power Supply Monitoring: Detects voltage drops in power supplies and triggers alarms or shutdown procedures.
  • Portable Electronics: Used in devices like smartphones, tablets, and wearables to ensure stable operation under varying power conditions.
  • Industrial Control Equipment: Protects sensitive industrial equipment from voltage fluctuations and power failures.

Features

  • Precise Voltage Detection: Offers highly accurate voltage detection with minimal variation.
  • Ultra-Low Current Consumption: Minimizes power drain, making it ideal for battery-powered applications.
  • Small Package Size: Available in compact packages for space-constrained designs.
  • Hysteresis Characteristics: Built-in hysteresis prevents unwanted oscillations around the threshold voltage.
  • Wide Operating Temperature Range: Functions reliably in a broad range of environmental conditions.

Benefits

  • Improved System Stability: Prevents system crashes and data loss due to voltage fluctuations.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Design: Reduces the need for external components, simplifying circuit design and layout.
  • Enhanced System Protection: Safeguards sensitive components from damage caused by over-voltage or under-voltage conditions.
  • Reliable Operation: Ensures consistent and reliable performance in various applications.

Technical Specifications

The S-80142CNMA-JK3T1S features a specific detection voltage, which can be found in the product datasheet from SII Semiconductor Corporation. Other key specifications include the release voltage, operating temperature range, supply voltage range, and package type. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application examples. The device is designed for efficient and reliable voltage monitoring in diverse electronic applications.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess