EN
  • EN
  • DE

S-5711ANDL-M3T1S

Part No S-5711ANDL-M3T1S
Manufacturer SII Semiconductor Corporation
Catalog Magnetic Sensors - Switches (Solid State)
Description HALL IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Sensors,Transducers
Family Magnetic Sensors - Switches(SolidState)
Win Source Part Number 186407-S-5711ANDL-M3T1S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-5711ANDL-M3T1S CAD Model

Description

The S-5711ANDL-M3T1S is a temperature switch IC manufactured by SII Semiconductor Corporation. It's designed for temperature detection and control in a variety of electronic devices. This IC integrates a highly accurate temperature sensor, voltage detector, and output driver into a small package, making it suitable for space-constrained applications requiring reliable temperature monitoring.

Applications

  • Overheating Protection: Protecting electronic devices from damage due to excessive heat.
  • Temperature Monitoring in Battery Packs: Ensuring safe operation of lithium-ion batteries by monitoring temperature.
  • Consumer Electronics: Temperature control in appliances like refrigerators, air conditioners, and ovens.
  • Industrial Equipment: Temperature monitoring in motors, power supplies, and other industrial components.
  • Wearable Devices: Temperature monitoring for user safety and device performance.

Features

  • High-Precision Temperature Detection: Offers accurate temperature monitoring with a typical accuracy of ±2°C.
  • Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Small Package Size: Available in a compact SOT-23-5 package for space-saving designs.
  • Wide Operating Temperature Range: Functions reliably across a wide range of temperatures, typically -40°C to +125°C.
  • Built-in Hysteresis: Prevents output chattering and provides stable temperature control.
  • Open-Drain Output: Provides flexibility for connecting to various external circuits.
  • Voltage Detector: Monitors the supply voltage and provides an output signal when the voltage drops below a certain threshold.

Benefits

  • Enhanced Device Safety: Prevents overheating and damage to electronic devices.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Simplified Circuit Design: Integrated features reduce the number of external components needed.
  • Improved System Reliability: Accurate temperature monitoring ensures stable system performance.
  • Cost-Effective Solution: Combines multiple functions into a single IC, reducing overall system cost.

Additional Details

The S-5711ANDL-M3T1S features a user-configurable temperature threshold, allowing for customization based on specific application requirements. The voltage detector threshold is also pre-set and is designed to protect devices from undervoltage conditions. The open-drain output requires an external pull-up resistor. The IC is RoHS compliant and lead-free.

You May Also Be Interested in

GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,449 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess