EN
  • EN
  • DE

S-35190A-I8T1U

Part No S-35190A-I8T1U
Manufacturer SII Semiconductor Corporation
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SER SNT-8A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year
Date Format YY-MM-DD-dd
Supply Voltage - Operating 1.3 V to 5.5 V
Current - Timekeeping (Max) 0.93μA to 1.1μA @ 3V to 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SNT-8A
Win Source Part Number 1093655-S-35190A-I8T1U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-35190A-I8T1U CAD Model

Description

The SII Semiconductor Corporation S-35190A-I8T1U is a clock/calendar type IC that features an alarm and leap year function.

  • Mounting Technology: SMD
  • Memory Size: - bytes
  • Date Format: YY-MM-DD-dd
  • Operating Voltage: 1.3V to 5.5V
  • Timekeeping Current: 0.93μA to 1.1μA @ 3V to 5V
  • Status: Active
  • Supply and Demand Status: Balanced
  • Package Quantity: 1 IC

You May Also Be Interested in

Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess