The S-29L394ADFE-TB is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels within electronic circuits, providing a reset signal when the voltage falls below a pre-determined threshold. This is essential for preventing malfunctions and potential data corruption within sensitive components like microcontrollers, memory modules, and other crucial system elements.
Applications
- Reset circuitry for microcontrollers
- Voltage monitoring in battery-operated devices
- Power failure detection systems
- Data preservation in memory systems
- System surveillance in industrial control applications
Features
- Extremely Low Current Consumption: Operates with minimal current draw, conserving battery power in portable applications.
- High Accuracy Voltage Detection: Provides precise monitoring of voltage levels for reliable reset triggering.
- Wide Operating Voltage Range: Suitable for use in a variety of systems due to its broad voltage tolerance.
- Compact Package Options: Available in small form-factor packages, optimizing board space utilization.
- Integrated Hysteresis: Prevents unwanted oscillations near the threshold voltage for stable operation.
Benefits
- Enhanced System Reliability: Minimizes malfunctions stemming from voltage drops.
- Safeguards Data Integrity: Protects data stored in memory during power interruptions.
- Prolonged Battery Life: Low power consumption extends operational duration in portable devices.
- Optimized Board Layout: Small package sizes contribute to efficient use of board space.
- Simplified Implementation: Designed for easy integration into existing circuits, streamlining the design process.
Additional Details
The S-29L394ADFE-TB typically features a fixed detection voltage, the precise value of which is specified in the product datasheet. It utilizes an open-drain output configuration, requiring an external pull-up resistor for proper operation. Furthermore, the operating temperature range, along with other critical electrical characteristics, timing diagrams, and application guidelines, can be found within the official datasheet. It is crucial to consult the datasheet to ensure correct implementation and optimal performance in your specific application.
This voltage detector finds frequent application in scenarios where a dependable reset signal is necessary during power-up, power-down, or brown-out events. By guaranteeing the proper reset of microcontrollers and other vital components, the S-29L394ADFE-TB aids in maintaining system stability and averting data loss.