EN
  • EN
  • DE

S-29190AFJA-TB-G

Part No S-29190AFJA-TB-G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305696-S-29190AFJA-TB-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29190AFJA-TB-G CAD Model

Description

The S-29190AFJA-TB-G is a voltage detector manufactured by SII Semiconductor Corporation. Voltage detectors, also known as voltage supervisors or reset ICs, are essential components in electronic circuits for monitoring the supply voltage and ensuring system stability and proper operation. They are widely used in various applications to prevent malfunctions and data corruption that can occur when the voltage drops below a certain threshold.

Applications:

  • Microcontroller-based systems: Resets the microcontroller when the supply voltage drops, preventing erratic behavior.
  • Power management circuits: Monitors the output voltage of voltage regulators and DC-DC converters.
  • Battery-powered devices: Supervises the battery voltage and issues a warning or shutdown to prevent deep discharge.
  • Memory protection: Safeguards data in memory by triggering a write protect or reset function when the voltage is unstable.
  • Industrial control systems: Ensures reliable operation of critical systems by monitoring power supply integrity.

Features:

  • High-accuracy detection voltage: Provides precise monitoring of the supply voltage threshold.
  • Low current consumption: Minimizes power drain in battery-powered applications.
  • Small package size: Allows for compact circuit designs.
  • Built-in hysteresis: Prevents oscillations around the detection threshold.
  • Open drain output: Offers flexibility in connecting to various circuits.

Benefits:

  • Improved system reliability: Prevents malfunctions caused by voltage drops.
  • Data protection: Protects data from corruption during power outages or voltage fluctuations.
  • Extended battery life: Low current consumption minimizes power drain.
  • Simplified circuit design: Integrated functions reduce the need for external components.
  • Cost-effective solution: Provides reliable voltage monitoring at a competitive price.

Additional Details:

The S-29190AFJA-TB-G is typically offered in a small surface-mount package, such as SOT-25. The detection voltage is pre-set to a specific value, like 1.9V, indicated by the '190' in the part number. It features an open-drain output, allowing it to be easily connected to various logic circuits. The 'TB' suffix likely indicates a specific tape and reel packaging. The 'G' suffix generally indicates that the part is lead-free and RoHS compliant. The datasheet will provide specific details on detection voltage accuracy, hysteresis voltage, operating temperature range, and output driver strength. Proper usage requires an external pull-up resistor on the open drain output. Exact specifications should be verified in the official datasheet provided by SII Semiconductor Corporation.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess