EN
  • EN
  • DE

S-24CS16A0I-J8T1GE

Part No S-24CS16A0I-J8T1GE
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185770-S-24CS16A0I-J8T1GE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24CS16A0I-J8T1GE CAD Model

Description

The S-24CS16A0I-J8T1GE is a 16Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It's a serial EEPROM, meaning it communicates using a serial interface – specifically I2C. The IC is likely designed for low-voltage and low-power applications, where non-volatile memory is required to store critical data like configuration settings. The suffix "-J8T1GE" likely indicates a specific package, temperature range, and/or reel type.

Applications

  • Consumer Electronics: Used for storing user preferences, channel lists in TVs and set-top boxes, and device settings in audio equipment.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and other industrial controllers for storing calibration data, program settings, and system parameters.
  • Automotive Electronics: Used in car radios, navigation systems, and electronic control units (ECUs) to store user preferences, diagnostic information, and vehicle settings.
  • Medical Devices: Implemented in portable medical devices and instruments for storing calibration data, patient data (in some applications), and device settings.
  • Security Systems: Used in security panels, access control systems, and surveillance equipment for storing access codes, configuration data, and event logs.

Features

  • 16Kbit (2K x 8) EEPROM: Provides 16 kilobits of non-volatile storage capacity.
  • I2C Interface: Utilizes the industry-standard I2C serial communication protocol.
  • Low Voltage Operation: Designed for low-power and battery-powered applications.
  • Wide Operating Voltage Range: Offers flexibility in system design and power supply options.
  • Data Retention: Long data retention, typically 10 years or more.
  • Endurance: High write cycle endurance, typically 1 million cycles or more.
  • Small Package: Available in compact surface-mount packages, such as SOP, TSSOP, or MSOP.
  • Write Protect Feature: Prevents accidental data overwriting.

Benefits

  • Reliable Data Storage: Ensures data retention even when power is lost.
  • Easy Integration: The I2C interface simplifies communication with microcontrollers and other system components.
  • Low Power Consumption: Minimizes power usage in battery-powered and energy-sensitive applications.
  • Flexibility: Suitable for a wide range of applications requiring non-volatile memory.
  • Space Saving: Small package options allow for compact designs.
  • Data Protection: Write protect feature prevents accidental data corruption or modification.

Additional Details

The S-24CS16A0I-J8T1GE's electrical characteristics, including operating voltage, current consumption, and timing parameters, are detailed in the datasheet. The package type (e.g., SOP, TSSOP) influences the PCB footprint and soldering requirements. The I2C slave address is often configurable through device pins, allowing multiple EEPROMs to coexist on the same I2C bus. Refer to the device's datasheet for full specifications and application guidance.

You May Also Be Interested in

Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7129 $59.9515
85+ $1.4056 $119.4760
130+ $1.3617 $177.0210
180+ $1.3179 $237.2220
230+ $1.2740 $293.0200
305+ $1.1423 $348.4015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess