EN
  • EN
  • DE

S-24CS16A01-J8T1GE

Part No S-24CS16A01-J8T1GE
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185768-S-24CS16A01-J8T1GE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24CS16A01-J8T1GE CAD Model

Description

The S-24CS16A01-J8T1GE is a 16Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) from SII Semiconductor Corporation. It is a serial EEPROM that uses the I2C interface for communication, making it suitable for various applications that require non-volatile memory. The "J8T1GE" suffix likely refers to a specific package type, temperature range, and/or reel packaging.

Applications

  • Consumer Electronics: Storing user settings and configurations in devices such as TVs, set-top boxes, and audio equipment.
  • Industrial Control: Used in programmable logic controllers (PLCs) and other industrial automation systems for storing calibration data and program settings.
  • Automotive: Implemented in car radios, navigation systems, and electronic control units (ECUs) for storing vehicle settings and diagnostic information.
  • Medical Devices: Storing calibration parameters and device settings in portable medical equipment.
  • Security Systems: Used in security panels, access control systems, and surveillance equipment for storing access codes and system configurations.

Features

  • 16Kbit (2K x 8) EEPROM: Provides 16 kilobits of non-volatile storage.
  • I2C Interface: Employs the industry-standard I2C serial communication protocol.
  • Low Voltage Operation: Designed for use in low-power and battery-operated devices.
  • Wide Operating Voltage Range: Offers flexibility in system design and power supply considerations.
  • Data Retention: Long data retention, typically exceeding 10 years.
  • Endurance: High write cycle endurance, generally 1 million cycles or more.
  • Compact Package Options: Available in small surface-mount packages, such as SOP, TSSOP, or MSOP.
  • Write Protect Feature: Prevents accidental overwriting of data.

Benefits

  • Reliable Data Storage: Ensures data retention even when power is removed.
  • Easy Integration: The I2C interface simplifies interfacing with microcontrollers and other digital devices.
  • Low Power Consumption: Minimizes energy usage in portable and energy-sensitive applications.
  • Versatility: Suitable for a broad range of applications requiring non-volatile memory.
  • Space-Saving Design: Small package options enable integration into compact electronic devices.
  • Enhanced Data Security: Write protection prevents unintentional data modification or corruption.

Additional Details

The S-24CS16A01-J8T1GE's specific electrical characteristics, including operating voltage, current consumption, and timing specifications, are provided in the datasheet. The package type influences the PCB footprint and soldering requirements. The I2C slave address is usually configurable via device pins, allowing multiple EEPROMs to be used on the same I2C bus. Refer to the datasheet for comprehensive specifications and application guidelines.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1952 $58.5600
720+ $0.1605 $115.5600
1,115+ $0.1559 $173.8285
1,540+ $0.1502 $231.3080
1,985+ $0.1455 $288.8175
2,655+ $0.1305 $346.4775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,730 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess