EN
  • EN
  • DE

PZT3904-E6327

Part No PZT3904-E6327
Manufacturer Siemens
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086511-PZT3904-E6327
Categories OEM Parts(O-R)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PZT3904-E6327 CAD Model

Description

The PZT3904-E6327 is a NPN bipolar junction transistor (BJT) manufactured by Siemens (likely Infineon Technologies, as Siemens doesn't typically produce discrete semiconductors anymore). It is designed for general purpose amplification and switching applications. It is a commonly used transistor due to its versatility and availability. This transistor is known for its moderate voltage and current handling capabilities and its relatively high transition frequency.

Applications

  • Low-noise amplifier circuits: Used to amplify weak signals without introducing significant noise.
  • Switching circuits: Employed to control the flow of current in circuits, such as in digital logic gates.
  • Signal amplification: Utilized in audio and radio frequency (RF) amplifier stages.
  • Driver circuits: Used to drive larger loads, such as relays or LEDs.
  • General-purpose switching: Suitable for a wide range of switching applications in electronic circuits.

Features

  • NPN transistor: A type of bipolar junction transistor with N-type material at the emitter and collector, and P-type material at the base.
  • High transition frequency: Offers a high transition frequency (fT), enabling good performance in high-frequency applications.
  • Low saturation voltage: Exhibits a low saturation voltage (VCE(sat)), minimizing power dissipation when the transistor is switched on.
  • High current gain: Provides a high current gain (hFE), allowing for efficient amplification of signals.
  • Surface mount package: Available in a small surface mount package (SOT-223 or similar), facilitating compact designs and automated assembly.

Benefits

  • Versatile application: Suitable for a wide range of amplification and switching applications.
  • Efficient signal amplification: High current gain enables efficient amplification of weak signals.
  • Low power consumption: Low saturation voltage minimizes power dissipation, improving energy efficiency.
  • Compact design: Small surface mount package allows for compact and space-saving designs.
  • Cost-effective solution: Widely available and relatively inexpensive, making it a cost-effective solution for many applications.

Additional Details

The PZT3904-E6327 transistor typically has a collector-emitter voltage (VCEO) rating of 40V, a collector current (IC) rating of 200mA, and a power dissipation rating of 350mW. The 'E6327' suffix likely denotes specific packaging or manufacturing variations. It is important to consult the datasheet for the exact specifications and characteristics of the device. The transistor is commonly used in both analog and digital circuits. It is important to use proper biasing techniques to ensure stable and reliable operation.

You May Also Be Interested in

Intel
Lowest to $18.4668
KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess