EN
  • EN
  • DE

ILQ620-1109T

Part No ILQ620-1109T
Manufacturer Siemens
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003982-ILQ620-1109T
Categories OEM Parts(F-I)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ILQ620-1109T CAD Model

Description

The ILQ620-1109T is a quad channel optocoupler manufactured by Siemens (now often found under other brands due to mergers and acquisitions). This device provides electrical isolation between input and output circuits, protecting sensitive components from high voltages and transients.

Applications

  • Industrial control systems: Isolates control signals between different parts of a system, preventing ground loops and protecting sensitive electronics.
  • Power supplies: Provides isolation between the primary and secondary sides of power supplies for safety and noise reduction.
  • Motor control: Isolates control signals to motors, protecting the control circuitry from motor noise and high voltage transients.
  • Data communication: Isolates data lines to prevent ground loops and improve signal integrity.
  • Medical equipment: Provides isolation to protect patients and equipment from electrical hazards.

Features

  • Quad-channel configuration: Contains four independent optocouplers in a single package.
  • High isolation voltage: Offers a high level of electrical isolation between input and output.
  • High current transfer ratio (CTR): Provides efficient signal transfer from input to output.
  • Low input current: Requires a low input current for activation, reducing power consumption.
  • Compact package: Space-saving design for high-density applications.
  • High switching speed: Capable of handling fast switching signals.

Benefits

  • Electrical isolation: Protects sensitive circuits from high voltages and transients.
  • Noise immunity: Reduces noise coupling between input and output circuits.
  • Improved safety: Enhances safety by isolating high-voltage circuits from user interfaces.
  • Ground loop prevention: Eliminates ground loops, improving signal integrity.
  • Simplified system design: Reduces the need for complex isolation circuits.

Additional Details

The ILQ620-1109T typically operates from a 5V power supply. It features a transistor output. The device is commonly used in applications where safety and reliability are critical. Lead forming options may be available. Check datasheet for full electrical characteristics such as isolation voltage rating, current transfer ratio, and switching speeds.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Dell
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess