EN
  • EN
  • DE

BTS308

Part No BTS308
Manufacturer Siemens
Catalog END - OF - LIFE
Description Smart Highside Power Switch (Overload protection Current limitation Short circuit protection Thermal shutdown)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1155530-BTS308
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTS308 CAD Model

Description

The BTS308 is a high-side power switch from Siemens, part of their SMART SIPMOS® family. It's designed for automotive and industrial applications requiring protected high-side switching of various loads.

Applications

  • Automotive Lighting: Used to control headlights, taillights, brake lights, and other exterior lighting systems in vehicles.
  • Automotive Solenoid Control: Used for switching solenoids in automotive systems such as fuel injectors, valves, and relays.
  • Industrial Automation: Suitable for switching inductive, capacitive, and resistive loads in industrial control systems.

Features

  • Overload Protection: Protects the switch and the load from excessive current draw.
  • Short Circuit Protection: Shuts down the switch in case of a short circuit to prevent damage.
  • Overtemperature Protection: Prevents overheating by disabling the switch when the temperature exceeds a safe limit.
  • Current Limitation: Limits the current flow during overload or short circuit conditions to protect the load and the switch.
  • Diagnostic Feedback: Provides diagnostic information about the switch's status, such as overload, short circuit, or overtemperature.
  • SMART SIPMOS® Technology: Utilizes Siemens' SMART SIPMOS® technology for robust performance and reliability.

Benefits

  • Increased System Reliability: The integrated protection features prevent damage from electrical faults, improving the overall system reliability.
  • Reduced Component Count: The integrated protection and diagnostic capabilities reduce the need for external components, simplifying the design.
  • Enhanced Safety: Overtemperature and short circuit protection enhance safety by preventing thermal runaway and electrical hazards.
  • Simplified Troubleshooting: Diagnostic feedback simplifies fault identification and troubleshooting, reducing downtime.

Additional Details

The BTS308 is typically available in a PG-TO220 package. It is designed to operate within the standard automotive voltage range, typically 12V or 24V. The specific current rating varies depending on the BTS308 variant. For detailed electrical characteristics, thermal specifications, and application notes, refer to the Siemens datasheet.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
Complementary MOSFET
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess