EN
  • EN
  • DE

6ES7155-6AU01-0CN0

Part No 6ES7155-6AU01-0CN0
Manufacturer Siemens
Catalog Controllers - PLC Modules
Description INTERFACE MODULE 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201171-6ES7155-6AU01-0CN0
Win Source Part Number Cross
Manufacturer Industrial Automation and Controls Controllers - PLC Modules
Series SIMATIC ET 200SP
Product Status Active
Package Bulk
Type Interface Module
For Use With/Related Products SIMATIC ET 200SP
Voltage - Supply 24VDC
Mounting Type Requires Basic Unit
Termination Style Requires Basic Unit
Operating Temperature -30°C ~ 60°C
Ultra Librarian 3D Model Ultra Librarian 6ES7155-6AU01-0CN0 CAD Model

Description

The SIMATIC ET 200SP is a series of interface modules designed for industrial automation and control applications.

  • Product Category: Industrial Automation and Controls
  • Type: Controller Module
  • Series: SIMATIC ET 200SP
  • Termination Required: Yes, Basic Unit
  • Voltage Supply: 24VDC
  • Operating Temperature: -30°C to 60°C
  • Mounting: Basic Unit
  • Product Status: Active

You May Also Be Interested in

Omron
INPUT MODULE 4 ANALOG
Need more? Email Us
Omron
OUTPUT MODULE 32 SOLID STATE
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 4 RELAY
Need more? Email Us
Omron
INPUT MODULE 2 ANALOG
Need more? Email Us
Omron
MOTOR START MODULE 6 DIG 2 PWM
Need more? Email Us
Phoenix Contact
I/O MOD 2 DIG 1ANLG 1ANLG 2 REL
Need more? Email Us
Omron
INPUT MODULE 8 DIGITAL
Need more? Email Us
Phoenix Contact
INPUT MODULE 2 ANALOG 24V
Need more? Email Us
Omron
INPUT MODULE 16 DIGITAL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess