EN
  • EN
  • DE

5SL4332-6

Part No 5SL4332-6
Manufacturer Siemens
Catalog Circuit Breakers
Description Miniature Circuit Breaker 32A 400V 10kA B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1207875-5SL4332-6
Categories Circuit Breakers
Manufacturer Siemens
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5SL4332-6 CAD Model

Description

The Siemens 5SL4332-6 is a miniature circuit breaker (MCB) designed for residential, commercial, and industrial applications. It provides reliable protection against overload and short circuits in electrical circuits. MCBs are essential components in electrical distribution systems, ensuring safety and preventing damage to equipment and wiring.

Applications

  • Protection of electrical circuits in residential buildings
  • Overload and short-circuit protection in commercial buildings
  • Use in industrial control panels for circuit protection
  • Protection of lighting and power circuits
  • Applications requiring reliable circuit protection in a compact form factor

Features

  • Compact Design: Miniature size allows for high-density mounting in distribution boards.
  • Thermal-Magnetic Trip: Provides both thermal overload and magnetic short-circuit protection.
  • Trip-Free Mechanism: Prevents the breaker from being held closed during a fault condition.
  • Clear Indication: Provides clear visual indication of the breaker status (ON, OFF, TRIPPED).
  • DIN Rail Mounting: Designed for easy installation on standard DIN rails.
  • Current Limiting: Limits the let-through current during a short circuit, reducing stress on downstream components.

Benefits

  • Reliable Protection: Provides reliable protection against overload and short circuits, ensuring safety and preventing damage.
  • Compact Size: Allows for high-density mounting, saving space in distribution boards.
  • Easy Installation: Designed for easy installation on standard DIN rails.
  • Enhanced Safety: Trip-free mechanism and current limiting features enhance safety.
  • Clear Status Indication: Provides clear visual indication of the breaker status for easy troubleshooting.
  • Compliance: Meets relevant international standards and certifications, ensuring safety and performance.

Additional Details

The 5SL4332-6 is designed to comply with international standards and regulations, ensuring safe and reliable operation. It is suitable for use in a wide range of applications where reliable circuit protection is required. The MCB is easy to install and maintain, providing a cost-effective solution for circuit protection.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 3.8A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR 10A 240VAC 28VDC
Need more? Email Us
E-T-A
CIR BRKR THRM SWITCH 20A IP65
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 12A 240VAC ROCKER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 60VDC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess