The SF30SC6 is a Schottky Barrier Diode manufactured by Shindengen. It is engineered for high-efficiency rectification and rapid switching performance. The diode features a low forward voltage drop, contributing to enhanced efficiency and reduced power losses in various electronic circuits.
Applications
- Switch Mode Power Supplies (SMPS)
- DC-DC converters
- Freewheeling diodes in inductive loads
- Reverse polarity protection circuits
- Solar panel inverters
Features
- Low Forward Voltage Drop: Minimizes power dissipation, leading to greater efficiency.
- High Surge Current Capability: Offers robust protection against transient voltage surges.
- Fast Switching Speed: Facilitates quick switching operations, ideal for high-frequency applications.
- High Reliability: Provides dependable performance and a long operational lifespan.
- Compact Package: Enables efficient space utilization on printed circuit boards (PCBs).
Benefits
- Improved Energy Efficiency: The low forward voltage drop minimizes power loss, enhancing overall system efficiency.
- Enhanced System Durability: The high surge current capability safeguards against voltage spikes, improving system resilience.
- Reduced Thermal Output: Lower power loss results in decreased heat generation, simplifying thermal management and potentially reducing the need for bulky heatsinks.
- Smaller Device Footprint: The compact package allows for the design of smaller and more compact electronic devices.
- Cost-Effective Design: Provides a good balance of performance and cost, making it suitable for various applications.
Additional Details
The SF30SC6 typically has a maximum repetitive peak reverse voltage (VRRM) of 60V and a maximum average forward current (IF(AV)) of 30A. It also features a low reverse leakage current, which minimizes power loss in the reverse direction. The operating junction temperature range is commonly between -55°C and +150°C. The SF30SC6 is frequently available in a TO-220 package, suitable for through-hole mounting and capable of effectively dissipating heat. These characteristics make the SF30SC6 a reliable choice for applications needing efficient and dependable rectification with a higher voltage rating than the SF30SC4.