EN
  • EN
  • DE

S50VB80

Part No S50VB80
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Description Bridge Diode(800V 50A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 307253-S50VB80
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S50VB80 CAD Model

Description

The S50VB80 is a single-phase bridge rectifier manufactured by Shindengen Electric Manufacturing Co., Ltd. It's designed to convert alternating current (AC) to direct current (DC) in various electronic applications. This component is commonly used in power supplies, adapters, and other circuits requiring DC voltage from an AC source.

Applications:

  • Power supplies for electronic devices
  • AC-DC adapters
  • Battery chargers
  • Motor drives
  • Lighting systems
  • Industrial equipment

Features:

  • Single-phase bridge rectifier configuration
  • High surge current capability
  • High reliability
  • Compact size
  • Through-hole mounting

Benefits:

  • Provides efficient AC-to-DC conversion
  • Withstands high surge currents, protecting the rectifier from damage
  • Ensures reliable operation in demanding environments
  • Simplifies circuit design with a compact package
  • Easy to install with through-hole mounting

Additional Details:

The S50VB80 is characterized by its key electrical parameters, including maximum repetitive peak reverse voltage, average forward rectified current, and peak surge current. The maximum repetitive peak reverse voltage is the maximum reverse voltage that the rectifier can withstand without breakdown. The average forward rectified current is the maximum DC current that the rectifier can deliver. The peak surge current is the maximum non-repetitive surge current that the rectifier can withstand. Consult the Shindengen datasheet for the S50VB80 to obtain the precise specifications for your application. The operating temperature range is also a crucial factor to consider when selecting the rectifier. The device's high surge current capability ensures robust performance in applications with high inrush currents. Its compact size simplifies circuit layout and reduces overall system size. The through-hole mounting facilitates easy installation on printed circuit boards. This bridge rectifier is suitable for a wide range of applications requiring reliable AC-to-DC conversion.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,327 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess