EN
  • EN
  • DE

S1ZB20

Part No S1ZB20
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Description General Purpose Rectifiers(200V 0.8A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 305144-S1ZB20
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1ZB20 CAD Model

Description

The Shindengen S1ZB20 is a single-phase bridge rectifier designed for converting alternating current (AC) to direct current (DC). It is a compact and efficient component widely used in various electronic applications requiring reliable power rectification.

Applications:

  • Power supplies for consumer electronics.
  • Adapters for small appliances.
  • Battery chargers.
  • LED lighting systems.
  • Industrial control equipment.

Features:

  • High surge current capability.
  • Low forward voltage drop.
  • Compact size.
  • High reliability.
  • Easy to mount and integrate into circuits.

Benefits:

  • Provides efficient AC to DC conversion.
  • Ensures stable DC power output.
  • Reduces power loss due to its low forward voltage drop.
  • Offers protection against voltage surges.
  • Increases the overall lifespan and reliability of electronic devices.

Specifications:

The S1ZB20 has a maximum repetitive peak reverse voltage (VRRM) of 200V and a maximum RMS voltage (VRMS) of 140V. The maximum average forward rectified current (IF(AV)) is 1A. It also features a peak forward surge current (IFSM) of 30A. The operating junction temperature ranges from -40°C to +150°C.

The rectifier is typically housed in a small, molded plastic package, facilitating easy integration into various circuit board designs. The leads are designed for through-hole mounting. The S1ZB20 is known for its robust construction, ensuring dependable performance even under demanding operating conditions.

Its design prioritizes efficiency and reliability, making it a cost-effective solution for AC-DC rectification needs. Its compact form factor allows for use in applications where space is a constraint, and its surge handling capabilities provide added protection to downstream components.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0737 $61.1055
35+ $3.3426 $116.9910
54+ $3.2386 $174.8844
74+ $3.1335 $231.8790
96+ $3.0296 $290.8416
128+ $2.7166 $347.7248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess