EN
  • EN
  • DE

D3FP3-5063

Part No D3FP3-5063
Manufacturer Shindengen
Catalog Schottky Diodes
Description 30V, 3A, SMD Schottky Barrier Diode with 150A Surge; 2F Package Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package F
Current 3 A
Element Configuration Single
Max Reverse Leakage Current 10 mA
Max Surge Current 150 A
RoHS Compliant
Voltage 30 V
Win Source Part Number 1054776-D3FP3-5063
Categories Schottky Diodes
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D3FP3-5063 CAD Model

Description

The Shindengen Schottky Diode with a Win Source Part Number of 1054776-D3FP3-5063 is a high-performance diode that is designed to provide a low forward voltage drop and fast switching speed.

  • Voltage Rating: It has a voltage rating of 30 V and a current rating of 3 A.
  • Mounting: The diode is mounted on a surface-mount device (SMD) or surface-mount technology (SMT) package.
  • Element Configuration: The element configuration of the diode is single and it has a maximum reverse leakage current of 10 mA and a maximum surge current of 150 A.
  • RoHS Compliance: The diode is compliant with the Restriction of Hazardous Substances (RoHS) directive.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 700mV@5A 5A SMB(DO-214AA)
Lowest to $0.0448
ShenZhen SlkorMicro Semicon Co. Ltd
20V Independent Type 750mV@3A 1A SOD-123
Lowest to $0.0127
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123FL
Lowest to $0.0303
Taiwan Semiconductor
Schottky Diodes & Rectifiers 20A, 60V, Trench Schottky
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1 pair of common cathodes 100V 20A 800mV@10A TO-220F
Lowest to $0.6240
ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 350mA 600mV@200mA SOD-523
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
40V 550mV@3A 3A SOD-123FL
Lowest to $0.0231
ShenZhen SlkorMicro Semicon Co. Ltd
40V 900mV@3A 1A SOD-323
Lowest to $0.0323
ShenZhen SlkorMicro Semicon Co. Ltd
100V 3A 850mV@3A SMB(DO-214AA)
Lowest to $0.0880

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess