EN
  • EN
  • DE

YLED0805G

Part No YLED0805G
Manufacturer Shenzhen Yongyutai Electronics Co., Ltd.
Catalog LED Indication - Discrete
Description Emerald Green 525nm LED Indication - Discrete 2.4V~3.1V 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package 0805
Forward Current 20mA
Operating Temperature -40℃~+85℃
Voltage - Forward(Vf) 2.4V~3.1V
Wavelength - Dominant 516nm~534nm
Diode Configuration Discrete Diode
Luminous Intensity 430mcd
Peak Wavelength 525nm
Lens Color Water Clear
Viewing Angle 120°
Illumination Color Emerald Green
Power(Watts) 70mW
Lamp Holder Type 2mm x 1.25mm square LED
Ultra Librarian 3D Model Ultra Librarian YLED0805G CAD Model

Description

0402ESDA-MLPT

The 0402ESDA-MLPT is a versatile and compact ESD protection device, perfect for safeguarding sensitive electronic components. This component is designed to provide robust electrostatic discharge (ESD) protection for modern high-speed data lines, ensuring operational integrity in various environments.

  • Low capacitance for high-speed data lines
  • Compact 0402 package suitable for portable devices
  • Reliable ESD protection compliant with industry standards

Applications

  • Smartphones and tablets
  • Bluetooth devices
  • Computers and peripherals

Benefits

  • Reduces risk of ESD damage
  • Preserves data integrity
  • Enhances device reliability

This component provides exceptional protection while maintaining minimal impact on signal integrity, making it ideal for integration into any compact electronic design.

You May Also Be Interested in

Kingbright
LED Indication - Discrete RoHS
Lowest to $0.7568
Rohm Semiconductor
Orange 52mW 2.1V 0.6mm square LED SMD,1x0.6mm LED Indication - Discrete RoHS
Lowest to $0.1747
HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.4V 0805
Lowest to $0.0176
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
Dongguan OPSCO Optoelectronics Co., Ltd.
Red, Yellow, Green, Blue, White LED Indication - Discrete SMD-4P,5x4.9mm
Lowest to $0.0997
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 571nm LED Indication - Discrete 1.8V~2.6V Through Hole,P=2.54mm
Lowest to $0.1703
Everlight Electronics Co Ltd
Red 650nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0379
EKINGLUX Optoelectronics Technology Co., Ltd.
Yellow 591nm LED Indication - Discrete 2V 0805
Lowest to $0.0352
Lianyungang Meihua Electronics Technology Co., Ltd.
Red 632nm LED Indication - Discrete 2.2V Through Hole,D=5mm
Lowest to $0.0464

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5,105+ $0.0098 $50.0290
12,350+ $0.0081 $100.0350
19,235+ $0.0078 $150.0330
26,320+ $0.0076 $200.0320
34,250+ $0.0073 $250.0250
45,455+ $0.0066 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,216 pieces
MOQ: 5105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess