EN
  • EN
  • DE

KNTC0603/10KF3950

Part No KNTC0603/10KF3950
Manufacturer Shenzhen Yongyutai Electronics Co., Ltd.
Catalog Temperature Sensors - NTC Thermistors
Description NTC Thermistor 10kΩ Surface Mount 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package 0603
Resistance @ 25℃ 10kΩ
Power(Watts) 100mW
Operating Temperature -40℃~+125℃
Tolerance ±1%
Steady State Current (Max) 310uA
Thermal Time Constant 5s
B Constant (25℃/85℃) 3987K
B Constant (25℃/50℃) 3987K
B Constant Tolerance ±1%
Ultra Librarian 3D Model Ultra Librarian KNTC0603/10KF3950 CAD Model

Description

02DZ22-Y Zener Diode

The 02DZ22-Y is a highly reliable Zener diode designed for various voltage regulation applications. It offers excellent performance in maintaining constant voltage levels over a broad range of current values.

  • Applications: Voltage regulation, circuit protection, power supplies, and voltage clamping.
  • Features and Benefits:
    • Stable voltage reference.
    • Wide range of operating current.
    • Low leakage current.
    • Compact design for easy integration.
  • Additional Details: Known for its durability and consistent performance, the 02DZ22-Y Zener diode is optimal for electronic projects requiring precise voltage control.

You May Also Be Interested in

EPCOS (TDK)
THERMISTOR NTC 47KOHM 3940K 0603
Need more? Email Us
Ametherm
THERMISTOR NTC 3KOHM 3950K BEAD
Need more? Email Us
Murata Electronics North America
NTC Thermistors 10K OHM 1% NTC RDL THERM
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 5KOHM 3988K PROBE
Need more? Email Us
Murata Electronics North America
THERM NTC 2.2KOHM 3500K 0201
Need more? Email Us
Honeywell
THERMISTOR NTC 50KOHM 3974K DO35
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 8OHMS 4AMPS STRA
Need more? Email Us
Honeywell
THERM NTC 100KOHM 4118K PROBE
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 22OHMS 1AMPS STR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1,935+ $0.0259 $50.1165
4,720+ $0.0212 $100.0640
7,285+ $0.0206 $150.0710
10,055+ $0.0199 $200.0945
13,025+ $0.0192 $250.0800
17,345+ $0.0173 $300.0685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,404 pieces
MOQ: 1935 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess