EN
  • EN
  • DE

X49SD25MSD2SC

Part No X49SD25MSD2SC
Manufacturer SHENZHEN YANGXING TECHNOLOGY CO., LTD.
Catalog Crystals
Description Crystal 25MHz ±20ppm 20pF HC-49S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package HC-49S
Frequency Stability ±30ppm
Operating Temperature -20℃~+70℃
Load Capacitance 20pF
Normal temperature Frequency Tolerance ±20ppm
Frequency 25MHz
Ultra Librarian 3D Model Ultra Librarian X49SD25MSD2SC CAD Model

Description

Product Overview

The 0402HS-190EJTS is a high-quality surface mount chip inductor with a compact 0402 package. This component is manufactured to deliver excellent performance and reliability in various electronic applications.

Features and Benefits

  • Compact size suitable for space-constrained applications.
  • High-quality construction ensures durability and reliability.
  • Optimized for high-frequency applications.
  • Offers low DC resistance and high Q-factor for efficient performance.

Applications and Projects

  • RF and wireless communications devices.
  • Mobile phones and tablets.
  • Wearable electronics.
  • Telecommunications equipment.

This inductor is perfect for engineers and designers looking to optimize their circuits with reliable components.

You May Also Be Interested in

SJK Crystal
Crystal 27.12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1077
NDK
±30ppm 10pF ±30ppm SMD3225-4P Crystals RoHS
Lowest to $1.0187
Seiko Instruments
Crystal 32.768kHz ±20ppm 7pF SMD3215-2P
Lowest to $0.2587
Jiangsu Changjiang Electronics Technology Co., Ltd
Crystal 12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1747
Murata Electronics North America
CRYSTAL 16.0000MHZ 8PF SMD
Need more? Email Us
NDK
6pF SMD2012-2P Crystals RoHS
Lowest to $0.3069
Epson Electronics America Inc-Semiconductor Div
Crystal 32.768kHz ±20ppm 12.5pF SMD3215-2P
Lowest to $0.4366
Seiko Instruments
Crystal 32.768kHz ±20ppm 12.5pF SMD1610-2P
Lowest to $0.3740
ECS Inc.
ECS-81.92-12-30Q-EN-TR ECS Crystals 8.192MHz 12pF AEC ESR 100 -40C +85C datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.0892 $50.3980
1,370+ $0.0732 $100.2840
2,120+ $0.0709 $150.3080
2,920+ $0.0686 $200.3120
3,775+ $0.0663 $250.2825
5,045+ $0.0595 $300.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,206 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess