EN
  • EN
  • DE

HOJLR2512-3W-10MR-1%

Part No HOJLR2512-3W-10MR-1%
Manufacturer Shenzhen Milliohm Electronic Co. Ltd.
Catalog Resistors
Description RES 0.01 OHM 1% 3W 2512
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category ResistorsChip Resistor - Surface Mount
Mfr Shenzhen Milliohm Electronic Co.,Ltd
Series JLR
Packaging Tape & Reel (TR)
Part Status Active
Resistance 10 mOhms
Tolerance ±1%
Power (Watts) 3W
Composition Metal Element
Features Current Sense, Moisture Resistant, Non-Inductive
Temperature Coefficient 50ppm/°C
Operating Temperature -50°C ~ 170°C
Package / Case 2512 (6432 Metric)
Supplier Device Package 2512
Size / Dimension 0.252" L x 0.126" W (6.40mm x 3.20mm)
Height - Seated (Max) 0.028" (0.70mm)
Number of Terminations 2
Ultra Librarian 3D Model Ultra Librarian HOJLR2512-3W-10MR-1% CAD Model

You May Also Be Interested in

Vishay
RES 120 OHM 1% 1/10W 0603
Need more? Email Us
Vishay
RES ARRAY 4 RES 100 OHM 2012
Need more? Email Us
Vishay
RES SMD 75 OHM 1% 1/5W 0402
Need more? Email Us
Vishay
RES SMD 300K OHM 1% 1/16W 0402
Lowest to $0.0040
Draloric
RES 270 OHM 5W 5% AXIAL
Lowest to $0.7199
Draloric
RES 39 OHM 3W 5% AXIAL
Need more? Email Us
TE Connectivity
RES SMD 390 OHM 5% 3W 2512
Need more? Email Us
Vishay
RES 51 OHM 1% 1/16W 0402
Need more? Email Us
Vishay
RES SMD 13.7K OHM 1% 1/16W 0402
Lowest to $0.0064

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0610 $50.0200
2,000+ $0.0501 $100.2000
3,095+ $0.0485 $150.1075
4,260+ $0.0470 $200.2200
5,510+ $0.0454 $250.1540
7,375+ $0.0407 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,410 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess