EN
  • EN
  • DE

HLK-40M24

Part No HLK-40M24
Manufacturer Shenzhen Hi-Link Electronics Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC-DC DIP,57.5x33.6mm AC DC Converters RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package DIP,57.5x33.6mm
Quiescent Dissipation 0.1W
Height 22.5mm
Ripple Noise 150mVp-p
Capacitive Load(Max) 220uF
Output Voltage 24V
Isolation Voltage(Vrms) 3kV
Output Power 40W
Voltage - Input(DC) 70V~350V;85VAC~264VAC
Type Plastic encapsulated type
Output current (maximum value) 1.6A
Operating Temperature Range -25℃~+60℃
Length 56mm
Width 32mm
Output Voltage Accuracy ±0.3%
Number of Outputs 1
Conversion Type AC/DC-DC
Conversion Efficiency 90%
Features Short Circuit Protection;Over Current Protection;Fault self-recovery
Ultra Librarian 3D Model Ultra Librarian HLK-40M24 CAD Model

Description

Product Overview

The 02CZ10-Z diode is engineered to provide superb reliability and efficiency in electronic circuitry. This component is perfect for applications requiring steady and robust performance.

Features and Benefits

  • High breakdown voltage makes it suitable for various voltage ratings.
  • Optimized for minimal energy loss and enhanced device performance.
  • Durable construction ensures long-lasting reliability.
  • Fast thermal response for reduced thermal fatigue.

Applications

  • Industrial control systems
  • Energy-efficient lighting
  • Regulated power supplies
  • Electric vehicle components

The 02CZ10-Z diode is a dependable and efficient solution for high-performance needs in both commercial and industrial applications.

You May Also Be Interested in

Recom Power
AC/DC CONVERTER 5V 6W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 504W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 504W
Need more? Email Us
Traco Power
AC/DC CONVERTER 15V 30W
Need more? Email Us
Traco Power
AC/DC CONVERTER 24V 7W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 12V 5W
Lowest to $22.9503
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 504W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 302W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 51V 714W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1863 $57.5589
7+ $15.7426 $110.1982
10+ $15.2507 $152.5070
14+ $14.7587 $206.6218
18+ $14.2667 $256.8006
24+ $12.7909 $306.9816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess