EN
  • EN
  • DE

PC358J9

Part No PC358J9
Manufacturer Sharp Microelectronics
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344720-PC358J9
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC358J9 CAD Model

Description

The PC358J9 is a dual-channel phototransistor photocoupler manufactured by Sharp Microelectronics. This device is designed for applications that require electrical isolation between input and output circuits. It consists of two independent channels, each featuring an infrared emitting diode (IRED) optically coupled to a silicon phototransistor. The PC358J9 is suitable for a variety of industrial and consumer electronics applications where space efficiency and channel density are important.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating multiple input/output channels.
  • Inverters: Provides isolation in inverter circuits with dual channels.
  • Switch-Mode Power Supplies (SMPS): Used for feedback control and isolation with redundant channels.
  • Factory Automation Equipment: Enables safe communication between different parts of a system, doubling the isolation.
  • Office Automation Equipment: Such as printers and copiers, utilizing both channels for enhanced control.

Features

  • Dual-Channel Configuration: Offers two independent isolation channels in a single package.
  • High Isolation Voltage: Provides excellent electrical isolation between input and output.
  • Compact Package: Allows for high-density mounting on PCBs.
  • Current Transfer Ratio (CTR): Offers efficient signal transfer for both channels.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Enhanced Safety: Protects sensitive control circuits from high voltage with dual isolation barriers.
  • Improved System Reliability: Reduces the risk of electrical interference and damage.
  • Simplified Circuit Design: Enables easier integration into existing circuits with two channels available.
  • Space Saving: The compact package allows for high-density mounting, using both channels efficiently.
  • Long Service Life: Offers reliable performance over extended periods with dual channel redundancy.

Additional Details

The PC358J9 features two gallium arsenide infrared emitting diodes (IREDs) as inputs, each optically coupled to a silicon phototransistor as its output. The device is housed in a small outline package (SOP), which facilitates surface mounting and efficient use of board space. The high isolation voltage ensures protection against transient voltages and noise for both channels, contributing to the overall stability of the system. It is designed to meet stringent safety standards and is suitable for use in applications where safety is paramount and dual channel isolation is required.

This photocoupler is widely used in industrial control systems, power supplies, and other applications requiring electrical isolation. Its robust design and high-performance characteristics make it a reliable choice for demanding environments, effectively doubling the isolation capability.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess