EN
  • EN
  • DE

LH52256N-70L

Part No LH52256N-70L
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023315-LH52256N-70L
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH52256N-70L CAD Model

Description

The LH52256N-70L is a 32K x 8 bit CMOS Static RAM (SRAM) manufactured by Sharp Microelectronics. This memory chip is known for its low power consumption and relatively fast access time, making it suitable for a variety of embedded systems and memory-intensive applications.

Applications

  • Embedded systems
  • Cache memory
  • Microcontroller memory
  • Data loggers
  • Industrial control systems

Features

  • 32K x 8 bit organization
  • CMOS technology for low power consumption
  • 70ns access time
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Three-state output

Benefits

  • Low Power Consumption: CMOS technology ensures minimal power dissipation, extending battery life in portable devices.
  • Fast Access Time: The 70ns access time allows for rapid data retrieval, improving system performance.
  • Easy Integration: TTL compatibility simplifies interfacing with other logic circuits.
  • Reliable Data Storage: Provides non-volatile data storage as long as power is supplied.
  • Wide Operating Voltage: Operates within a single 5V power supply range, simplifying power supply design.

Additional Details

The LH52256N-70L is often found in applications where battery life or low power consumption is a critical design parameter. The "-70L" suffix typically indicates the access time and package type. SRAMs like this offer a good balance between speed, power consumption, and cost, making them a popular choice for a wide range of digital systems. Data is retained as long as the chip is powered. Package types can vary (e.g., DIP, SOJ), so physical dimensions need to be confirmed with a datasheet before integrating the component into a design.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Lucent
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
Toko America Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess