Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1453292-LH28F160S3HNS-S2
Manufacturer Sharp Microelectronics
Package Tray
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 16Mbit
Memory Organization 2M x 8, 1M x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 100ns
Access Time 100ns
Voltage - Supply 3V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 56-SOP (0.524", 13.30mm Width)
Supplier Device Package 56-SSOP
Ultra Librarian 3D Model Ultra Librarian LH28F160S3HNS-S2 CAD Model

Description

The LH28F160S3HNS-S2, produced by Sharp, is a 16M Flash memory component designed for embedding into a wide range of electronic devices requiring high-speed, reliable non-volatile memory. Falling under the Flash Memory [NAND/NOR] subcategory, this product is characterized by its Pb-Free (Lead-Free) makeup, aligning with global environmental and health standards. The '16M Flash' capability provides sufficient space for storing critical data and software needed for the operation of consumer electronics, automotive systems, and various other technological applications where data persistence is paramount. Sharp's innovation in memory technology is reflected in the LH28F160S3HNS-S2, offering robust performance, durability, and a higher level of data protection. It is designed to perform under a wide range of temperatures and operating conditions, ensuring reliability and longevity in applications where these factors are critical. With Sharp's commitment to quality, this Flash memory module represents an excellent choice for manufacturers and developers needing a dependable storage solution.

You May Also Be Interested in

Cypress Semiconductor Corp
16Mb ( 2Mx8) NOR Flash
Need more? Email Us
ECAD model for AM29DL164DT-90EFT
Winbond Electronics
128Mb Serial SPI Flash
Need more? Email Us
ECAD model for W25Q128JVEJQ
ISSI, Integrated Silicon Solution Inc
128Mb NOR Flash SPI/QUAD 8WSON
Need more? Email Us
ECAD model for IS25LP128D-JLLE
ISSI, Integrated Silicon Solution Inc
256Mb NOR Flash 8-WSON
Lowest to $12.2633
ECAD model for IS25LP256D-ELLE
ISSI, Integrated Silicon Solution Inc
16Mb NOR Flash
Need more? Email Us
ECAD model for IS25LP016D-JVLE
Spansion
128Mb NOR Flash (8Mx16)
Need more? Email Us
ECAD model for S29GL128S10DHB013
Macronix
1Gb Parallel NOR Flash
Need more? Email Us
ECAD model for MX68GL1G0GLT2I-10Q
Spansion
128Mb NOR Flash
Need more? Email Us
ECAD model for S25FL128SAGNHM001
Spansion
128Mb NOR Flash
Need more? Email Us
ECAD model for S25FL128SAGNHV001

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention