EN
  • EN
  • DE

GP1FAV51RK0F

Part No GP1FAV51RK0F
Manufacturer Sharp Microelectronics
Catalog Fiber Optics - Receivers
Description Fiber Optic Receiver Square connector With mounting hole With shutter | RECEIVER FIBER OPTIC 13.2MBPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Status Obsolete
Data Rate 13.2Mbps
Supply Voltage (V) 4.75V ~ 5.25V
Power - Minimum Receivable -24dBm
Supply Current 25mA
Applications Digital Audio
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1177493-GP1FAV51RK0F
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GP1FAV51RK0F CAD Model

Description

The GP1FAV51RK0F from Sharp Microelectronics is an optoelectronic component that is now obsolete.

  • Supply and Demand Status: Sufficient
  • Manufacturer Pack Quantity: 200
  • MSL Level: 1 (unlimited)
  • Information Source: Sharp Microelectronics website

You May Also Be Interested in

Broadcom Limited
RCVR MOD HP FIBER OPTIC ST / Fiber Optic Receiver General Purpose 4.75V ~ 5.25V
Lowest to €25.4467
Broadcom Limited
RECEIVER FIBER OPTIC VERT 40KBD / Fiber Optic Receiver 40KBd -24dBm 7V 10 mA
Lowest to €13.2233
Broadcom Limited
RECEIVER FIBER OPTIC SERCOS / Fiber Optic Receiver 2MBd 7V 10 mA
Lowest to €51.7277
MACOM Technology Solutions
FIBER OPTIC RECEIVER 53GBD
Need more? Email Us
Broadcom Limited
FIBER OPTIC RCVR 1.67V VERSATILE / Fiber Optic Receiver General Purpose 155MBd -21.6dBm 4.75V ~ 5.25V 6.2 mA
Lowest to €74.8472
Lite-On Inc.
IC OPTICAL LINK 16M BPS RX 7X3 / Fiber Optic Receiver Digital Audio 16Mbps -27dBm 2.75V ~ 5.25V 10 mA
Need more? Email Us
HARTING
FIBER OPTIC RECEIVER 5MBPS
Need more? Email Us
Broadcom Limited
FIBER OPTIC RECEIVER / Fiber Optic Receiver Optical 50MBd -27dBm 3.135V ~ 5.25V 20 mA
Lowest to €24.5987
LITE-ON Technology
FIBER OPTIC RECEIVER 16MBPS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess