The SGM9203AYTS14G/TR is a triple video buffer with integrated filters. It is designed to buffer and filter component video signals. This part, manufactured by SG Micro Corp, comes in a TSOT-14 package.
Applications
- HDTVs
- DVD recorders
- Set-top boxes
- Video game consoles
- AV receivers
Features
- Triple channel video buffer
- Integrated reconstruction filters
- Supports YPbPr component video
- Low power consumption
- TSOT-14 package
Benefits
- Improved Video Quality: The integrated filters reduce noise and improve signal clarity, resulting in a better viewing experience.
- Compact Design: The TSOT-14 package is small, allowing for high-density board layouts.
- Energy Efficiency: Low power consumption contributes to energy savings and longer battery life in portable devices.
- Simplified Design: The integrated filters reduce the number of external components required, simplifying the design process.
Additional Details
The SGM9203AYTS14G/TR is designed to buffer and filter YPbPr component video signals. It provides excellent video performance and is suitable for a wide range of video applications. The integrated filters are designed to attenuate high-frequency noise and improve signal integrity. The device operates from a single power supply and consumes very little power. Its small size makes it easy to incorporate into space-constrained designs.