EN
  • EN
  • DE

SGM8632XMS

Part No SGM8632XMS
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description 470μA, 6MHz, Rail-to-Rail I/O CMOS Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320401-SGM8632XMS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM8632XMS CAD Model

Description

The SGM8632XMS is a dual, low-noise, rail-to-rail output operational amplifier from SG Micro Corp. It is designed for applications requiring high gain, low noise, and excellent output drive capability. This amplifier features a wide bandwidth and a high slew rate, making it suitable for audio, instrumentation, and signal processing circuits. The SGM8632XMS offers excellent DC performance, including low input offset voltage and low input bias current. The rail-to-rail output swing maximizes the dynamic range of the signal.

Applications

  • Audio Amplification
  • Instrumentation Amplifiers
  • Active Filters
  • Data Acquisition Systems
  • Sensor Signal Conditioning

Features

  • Low Noise
  • Wide Bandwidth
  • High Slew Rate
  • Low Input Offset Voltage
  • Low Input Bias Current
  • Rail-to-Rail Output
  • Single-Supply Operation
  • Dual Channel
  • Small Package (MSOP-8)

Benefits

  • High-Fidelity Audio: Low noise and wide bandwidth ensure accurate audio reproduction, minimizing distortion and preserving signal clarity.
  • Precise Signal Amplification: Low input offset voltage and input bias current allow for accurate amplification of low-level signals in instrumentation applications.
  • Improved Signal Processing: High slew rate enables the amplifier to respond quickly to changes in the input signal, enhancing performance in dynamic signal processing systems.
  • Versatile Application: Wide bandwidth and low noise make it suitable for a variety of applications, including audio, instrumentation, and signal conditioning.
  • Full Signal Range: Rail-to-rail output swing maximizes the dynamic range of the signal.
  • Simplified Design: Single-supply operation simplifies power supply requirements, reducing component count and cost.
  • Space Saving: The dual-channel configuration and small MSOP-8 package allow for compact circuit designs.

The SGM8632XMS excels in applications where low noise, high gain, and excellent output drive capability are crucial. Its wide bandwidth enables the amplification of signals across a broad frequency range, while its high slew rate ensures a quick response to input signal changes. The low input offset voltage and input bias current contribute to the accurate amplification of low-level signals. The rail-to-rail output swing maximizes the dynamic range of the signal. The availability of two independent amplification channels within a single MSOP-8 package reduces component count and board space. The single-supply operation simplifies power supply design. The device is designed for optimal performance in demanding applications such as audio amplification, instrumentation, and signal processing.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess