EN
  • EN
  • DE

SGM8358YS/TR

Part No SGM8358YS/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320384-SGM8358YS/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM8358YS/TR CAD Model

Description

The SGM8358YS/TR is a low-power, dual operational amplifier from SG Micro Corp, designed for a wide range of applications requiring precision and low power consumption. It offers excellent performance characteristics, making it suitable for signal conditioning, amplification, and filtering in various electronic circuits.

Applications:

  • Portable Audio Amplifiers: Enhances audio signal quality in portable devices.
  • Sensor Signal Conditioning: Amplifies and filters signals from various sensors.
  • Battery-Powered Instruments: Ideal for low-power instruments needing precise signal processing.
  • Active Filters: Implements active filter circuits for signal shaping and noise reduction.
  • Instrumentation Amplifiers: Used in instrumentation amplifiers for accurate signal measurement.

Features:

  • Low Power Consumption: Minimizes power drain in battery-powered applications.
  • Rail-to-Rail Input and Output: Maximizes signal dynamic range.
  • Wide Supply Voltage Range: Operates from a wide range of supply voltages.
  • Low Input Bias Current: Reduces errors in high-impedance circuits.
  • Excellent Gain Bandwidth: Provides good performance in various applications.

Benefits:

  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Improved Signal Quality: Rail-to-rail operation maximizes signal dynamic range, resulting in improved signal quality.
  • Versatile Application: Wide supply voltage range and excellent performance characteristics make it suitable for a broad range of applications.
  • High Accuracy: Low input bias current ensures high accuracy in high-impedance circuits.
  • Enhanced Performance: Excellent gain bandwidth provides good performance in various applications.

Additional Details:

The SGM8358YS/TR is available in a small outline package (SOP), making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance in harsh environments. For detailed specifications, including input offset voltage, common-mode rejection ratio, and slew rate, refer to the manufacturer's datasheet. The SGM8358YS/TR is a versatile and high-performance operational amplifier that is ideal for a wide range of applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Micron Technology Inc.
Lowest to $1.4076
EPCOS (TDK)
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,393 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess